location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 5820 Intel® Xeon® W-2125 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5820
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCKCF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184211519
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2024 15:39:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Precision 5820 Intel® Xeon® W-2125 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Workstation Black
  • - Intel® Xeon® W-2125 4 GHz Processor cores: 4
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB SSD DVD-RW Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
W-2125
Processor cores
4
Processor threads
8
Processor boost frequency
4.5 GHz
Processor frequency *
4 GHz
Processor socket
LGA 2066 (Socket R4)
Processor cache
8.25 MB
System bus rate
0 GT/s
Bus type
QPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Skylake
Thermal Design Power (TDP)
120 W
Tcase
64 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
48
PCI Express configurations
1x16, 1x4, 1x8
Number of processors installed
1
Stepping
U0
Maximum internal memory supported by processor
512 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133, 2400, 2666 MHz
Memory bandwidth supported by processor (max)
85.3 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Maximum internal memory *
256 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
8x DIMM
Memory clock speed
2666 MHz
Memory channels
Quad-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
On/off button
Yes
Expansion slots
PCI-X slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Product colour *
Black
Performance
Market positioning
Business
Motherboard chipset
Intel® C422
Compatible processor series
Intel® Xeon®
Performance
Audio chip
Realtek ALC3234
Audio system
High Definition Audio
Password protection
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel Software Guard Extensions (Intel SGX)
No
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Processor code
SR3LM
Scalability
1S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
126708
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
176.5 mm
Depth *
518.3 mm
Height *
417.9 mm
Weight *
15.9 kg
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Cables included
AC
Manual
Yes
Power cord included
Yes
Display
Display included *
No
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 18:15:40
Uk has collected 4 expert reviews for DELL Precision 5820 Intel® Xeon® W-2125 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
develop3d.com
Updated:
2019-12-01 18:15:39
Anyone on the lookout for a 3D CAD workstation these days faces no shortage of options. Entry-level towers like the Dell Precision 3620, Small Form Factors like the HP Z240 SFF, and micro workstations like the Lenovo ThinkStation P320 Tiny tick all the ri...
Bottom line Dell has obviously spent a lot of time on this brand-new chassis and the design is one of the best we have seen at DEVELOP3D. It's very well built, very serviceable and very quiet, but quality like this comes at a premium.A similarly specced Dell Precisio...
0%
expertreviews.co.uk
Updated:
2019-12-01 18:15:39
Dell’s choice of 16GB 2,666MHz DDR4 ECC memory is a reasonable starter amount, but I was surprised to see it supplied as two 8GB DIMMs. This leaves six DIMM slots free for upgrade to the system’s maximum of 256GB, but doesn’t take advantage of the quad-ch...
Good Well-designed chassis, Very quick to load software...
Bad Quite pricey...
Bottom line Dell’s single-socket workstation platform is packed with features and performance potential...
80%
itpro.co.uk
Updated:
2019-12-01 18:15:39
Sign up for our daily newsletterThe Precision 5820 is Dell's latest single-socket workstation for content creators and the media industry. It supports Xeon processors up to 18 cores, dual Nvidia or AMD professional graphics, up to six hard drives, and v...
Good Excellent chassis design, Great modelling abilities, Quiet, Low power consumption...
Bad Expensive, Memory supplied in dualchannel configuration rather than quadchannel, No secondary storage supplied...
Bottom line The Dell Precision 5820 is a thoughtfully designed workstation with great modelling power, and options for much more, although you do pay for the privilege...
80%
pcmag.com
Updated:
2019-12-01 18:15:39
The Precision 5820 Tower is Dell's second-most powerful desktop workstation—which, judging by the $5,567 test model we received, is akin to saying the Boeing 747-8 is only the second-biggest airliner in the world. (Precision 5820 models start at $1,249.)...
Good Powerful 10-core Intel Xeon processor in test configuration, Impressive expandability, Swappable hard drive bays, Dual-orientation chassis, Easy to upgrade or service, Runs quietly...
Bad Upgrades quickly raise the price, M,2 storage only via add-on cards, No built-in Wi-Fi...
Bottom line Dell's monster Precision 5820 Tower Xeon workstation offers extreme performance and IT-friendly serviceability and upgradability. As configured, it also rings up good value versus competing power towers...
80%
pcmag.com
Updated:
2020-06-10 03:39:43
The version we reviewed in August 2018 was formidable, but the new incarnation of Dell's Precision 5820 tower workstation (starts at $969; $4,551 as tested) is downright scary. Big even by tower standards, this high-end, single-CPU system offers configura...
Good Solidly built with massive room for expansion, ISV certified, Server-style drive and power supply swapping, Runs quietly, Three-year on-site warranty...
Bad Low-end configurations aren't the best value, No removable dust filters...
Bottom line With its enterprise-class features, Dell's titanic Precision 5820 tower blurs the line between workstations and servers. It's an excellent performer that can be configured for almost any budget and workflow...
80%