location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 54186 hot tub/spa 669 L 4 person(s) Round Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54186
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54186 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138959949
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:02
The date of the most recent change of this product data-sheet in Icecat.
Features
Capacity *
669 L
Number of persons *
4 person(s)
Shape *
Round
Massage type *
Bubble/Jet massage
Flow rate
1300 l/h
Suitable for outdoor use *
Yes
Temperature (max)
40 °C
Temperature rise (min)
1 °C/h
Temperature rise (max)
1.5 °C/h
Foldable *
Yes
Inflatable *
Yes
Material *
Rayon
Product colour *
Grey
Built-in LED lighting
Yes
Certification
CE / EAC / TÜV
Intrastat code
90191090
Weight & dimensions
Inner diameter
132 cm
Outer diameter
180 cm
Height *
660 mm
Packaging data
Package width
810 mm
Package depth
600 mm
Package height
450 mm
Package weight
33.7 kg
Package volume
228000 cm³
Package type
Box
Packaging content
Cover
Yes
Cover type
Inflatable cover
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
6 pc(s)
Brand Image Product code Product Stock Price from
Bestway 54298 hot tub/spa 669 L 4 person(s) Round Black, White Bestway 54298 hot tub/spa 669 L 4 person(s) Round Black, White
(show image)
54298 54298
Bestway 54286 hot tub/spa 669 L 4 person(s) Round Grey Bestway 54286 hot tub/spa 669 L 4 person(s) Round Grey
(show image)
54286 54286