location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser Shot Laser Printer LBP 2900 2400x600 dpi 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Printer LBP 2900 2400x600 dpi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0017B009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999278216 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Laser Shot Laser Printer LBP 2900 2400x600 dpi 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 12 ppm
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB
More>>>
Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Warm-up time
10 s
Time to first page (black, normal)
9.3 s
Economical printing
Yes
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Performance
Internal memory *
2 MB
Performance
Sound pressure level (printing)
48 dB
Power
Power consumption (standby)
2 W
Operational conditions
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.7 kg
Dimensions (WxDxH)
369.8 x 216.7 x 250.5 mm
Other features
Maximum operating temperature range (T-T)
10 - 32.5 °C
Mac compatibility
No
Power requirements
220 - 240 V; 50-60 Hz
Internal modem
No
Toner cartridge
703
Power consumption (active)
259 W
Compatible operating systems
Windows 98/Me/2000/XP
Brand Image Product code Product Stock Price from
Canon Laser Shot LBP 5200 Colour 600 x 600 DPI A4 Canon Laser Shot LBP 5200 Colour 600 x 600 DPI A4
(show image)
9631A006 Laser Shot LBP 5200 0.00
(excl. VAT)
0 (incl. VAT)
Canon Laser Shot LBP 5200 Colour 600 x 600 DPI A4 Canon Laser Shot LBP 5200 Colour 600 x 600 DPI A4
(show image)
9631A003 LBP 5200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)