location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A6JC-Q006H laptop Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6JC-Q006H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6JC-Q006H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2025 18:10:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A6JC-Q006H laptop Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB
  • - NVIDIA® GeForce® Go 7300
  • - Bluetooth
  • - 90 W
  • - Windows XP Home Edition
More>>>
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7300
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Supported audio standards
SoundBlaster Pro
Audio system
Intel HDA
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, Wireless LAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Keyboard special features
Audio DJ (Play/pause, Stop, Forward, Rewind)
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Home Edition
Bundled software
ASUSDVD XP 6.0 Power Director V3.0 DE Medi@Show V2.0 SE Symantec Norton Internet Security 2005 (trial) Adobe Acrobat Reader 7.0 NERO Express V6.0 ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+
Power
AC adapter power
90 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
354 mm
Depth
284 mm
Height
35.2 mm
Weight *
2.7 kg
Packaging content
AC adapter included *
Yes
Other features
Security features
BIOS Booting / HDD User Password
Wireless technology
IEEE 802.11a/b/g, Bluetooth 2.0+EDR
Infrared data port
No
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:28:36
Uk has collected 4 expert reviews for ASUS A6JC-Q006H laptop Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookreview.com
Updated:
2014-01-01 01:28:35
The Asus A6Jc is a 15.4" dual core processor entertainment notebook.
Good Batterylife, 1.3 mega pixel digital camera with microphone on screen frame, Dedicated graphics, 4 in 1 card reader, DVI port, Bright and crisp display, Audio ports distribution on the right side, DVI port, S/PDIF...
Bad Gets hot when plugged in and with the lid closed, Lacks IR port and BlueTooth, USB ports distribution, Speakers’ volume, No SATA Hard Disk...
Bottom line This is definitely a notebook I’d recommend. It has enough power to run almost every application and it has very good build quality and a nice screen. The inclusion of a built-in camera and special buttons to play music or DVDs without booting...
0%
xbitlabs.com
Updated:
2014-01-01 01:28:36
There are things that endure and are better left unchanged whatever current fashion dictates because they are just good as they already are. These words can be said about the A6 series of portable computers manufactured by ASUS.The classic and restrain...
Good Classic exterior design, Good performance, Rich accessories, ASUS Color Shine technology, Many interfaces, ports and connectors, Affordable price, Long battery life...
Bad Reflections on the display, Inconvenient placement of the USB ports, Two locks on the display, Lack of Bluetooth interface...
Bottom line The Intel Core Solo has made a successful debut in our tests. If you don’t run multi-threaded applications, a portable computer with this last-generation single-core processor from Intel may suit you fine. The lack of dual-core capabilities is compe...
0%