location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 300mm f/4L IS USM SLR Telephoto lens White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 300mm f/4L IS USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2530A017 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999213385 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 300mm f/4L IS USM SLR Telephoto lens White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Telephoto lens White
  • - Lens structure (elements/groups): 15/11
  • - Maximum aperture number: 32
  • - Closest focusing distance: 1.5 m
More>>>
Lens system
Component for *
SLR
Lens type *
Telephoto lens
Lens structure (elements/groups) *
15/11
Lens viewing angle, horizontal
6.85°
Lens viewing angle, vertical
4.53°
Fixed focal length
300 mm
Lens viewing angle, diagonal
8.25°
Number of diaphragm blades
8
Closest focusing distance *
1.5 m
Maximum aperture number *
32
Lens system
Lens mount interface *
Canon EF
Image stabilizer
Yes
Performance
AF actuator
USM
Design
Product colour
White
Weight & dimensions
Length
221 mm
Weight
1.19 kg
Diameter *
9 cm
Filter size *
77 mm
Other features
Magnification
0.24x
Source Testseek summary Average rating
Reviews
Updated:
2015-09-12 02:09:36
Uk has collected 9 expert reviews for Canon EF 300mm f/4L IS USM SLR Telephoto lens White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Kenrockwell.com
Updated:
2015-09-12 02:08:36
This Canon 300mm f/4 is high performance, fast and lightweight telephoto lens for every Canon DSLR and 35mm EOS camera. It has great optics, fast autofocus and top-notch build quality.While most people prefer a 70-300 or 100-400mm zoom, other people prefe...
0%
digital-photography-school.com
Updated:
2015-09-12 02:08:47
Recently I went to a Little League baseball game and shot with my Canon 5D Mark III and my newly purchased, 300mm f/4 L IS. It was the first time shooting sports with my new camera, so I was eager to see how the body would perform as well as the lens.The...
0%
photozone.de
Updated:
2015-09-12 02:09:09
The Canon EF 300mm f/4 USM L IS is a member of Canon's prestigious L-class (Luxury) series. It is, of course, far from being a cheap lens in absolute terms but still much more affordable than its f/2.8 cousin and as such a quite interesting option for...
Bottom line In the marketplace the Canon EF 300mm f/4 USM L IS is probably suffering from the fact that it is "only" a 300mm lens. There are numerous zoom lenses with such a tele setting out including the stiff in-house competition from the similar priced EF 100-...
70%
The-digital-picture.com
Updated:
2015-09-12 02:09:18
The Canon EF 300mm f/4.0 L IS USM Lens is another excellent lens in the Canon L Series. The Canon EF 300mm f/4.0 L IS USM Lens is relatively light and very well built. The 300 f/4 IS is slightly lighter than the Canon EF 70-200mm f/2.8 L IS USM Lens...
0%
bobatkins.com
Updated:
2015-09-12 02:09:25
Optical Quality Ive tested this lens alongside all the Canon 75-300 and 100-300 zooms, as well as the EF300/2.8L, and its clear that it is a very good lens indeed. It is significantly sharper than the zooms (including the 100-300/5.6L) and holds its...
0%
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)