location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP4200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9992A011 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:39
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Number of print cartridges *
5
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
10.7 ppm
Time to first page (colour, normal)
25 s
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Standard media sizes
10 x 15cm, 13 x 18cm, Credit Card (54 x 86mm)
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Media weight (tray 1)
64 - 105 g/m²
Performance
Sound power level (printing)
34.2 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
17 W
Power consumption (standby)
0.8 W
System requirements
Mac compatibility
Yes
Compatible operating systems
PC: Windows XP, Windows 2000, Windows Me, Windows 98 Mac: Mac OS X v10.2.1 +
Minimum system requirements
PC: USB, CD-ROM, 370MB Mac: USB, 350MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
6.5 kg
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox, CD-LabelPrint Mac: Easy-PhotoPrint, CD-LabelPrint
Other features
Dimensions (WxDxH)
419 x 299 x 160 mm
Interface
USB 2.0
Power requirements
AC 100-240V 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:39:07
Uk has collected 18 expert reviews for Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-25 22:39:06
As a general rule, each fall back-to-school season coincides with the arrival en masse of new models of inkjet printers. While there are only a few players in the printer market - HP, Canon, Epson, and Lexmark comprise practically the entire market -...
0%
techradar.com
Updated:
2011-09-25 22:39:06
When things look too good to be true, they usually are. Following in the hallowed steps of Canons i865 and iP4000 printers, the new iP4200 offers a similar five-ink line-up that adds a second, pigment-based black ink. This produces super-fast document...
Good Super-fast document printing * Excellent resolution for printing photos * Vibrant colour and contrast...
Bad Slight over-saturation Contrast sometimes on the high side...
Bottom line The high intensity, high contrast printing makes for vibrant output, rather than for very accurate photo results...
80%
expertreviews.co.uk
Updated:
2011-09-25 22:39:06
Canons new inkjet prints quickly and at high quality With most inkjet printers now capable of producing true photo-quality output, print speed is more of a distinguishing factor between models than print quality. Canon claims its new Pixma iP4200 ca...
100%
macworld.co.uk
Updated:
2011-09-25 22:39:06
Canon Pixma iP4200The most noticeable feature of the Pixma iP4200 is its extraordinary size. At nearly a foot deep, without its paper trays extended, it takes up an unusually large amount of desk space, for no apparent reason. It’s positioned as an...
Good Excellent print quality for text and images; simple ink cartridge system.
Bad Very large size.
Bottom line Overall, the iP4200 is an impressive all-round printer, let down only by its rather odd proportions...
80%
thinkcamera.com
Updated:
2011-09-25 22:39:06
The Pixma 4200 is supposed to be an entry level photo printer but if you read the feature list youll find it does much more than you expect. Duplex printing, two paper trays, CD printing and borderless printing too - all for under 60 quid. Appearance...
80%
Howstuffworks.com
Updated:
2011-09-25 22:39:06
The iP4200 offers an attractive collection of features, including one feature thats unusual for an inkjet: an internal paper tray. The iP4200 also comes at an equally attractive price. Set-up is easy. The installer will do most of the work for you, al...
Good Compact design. Two paper input trays. Automatic duplexer. Can print directly from PictBridge-compatible digital cameras and camcorders.
Bad Print speeds are sometimes below average. Output quality could be better. No option to print directly from memory cards.
Bottom line The iP4200 offers an attractive collection of features, including one feature thats unusual for an inkjet: an internal paper tray. The iP4200 also comes at an equally attractive price. Set-up is easy. The installer will do most of the work for you, a...
60%
topreviewshop.com
Updated:
2011-09-25 22:39:06
Introduction The Canon PIXMA iP4200 replaces the iP4000 and iP3000 in Canon?s line of inkjet photo printers, but it does not include any revolutionary new features. What you will get with the iP4200 is a slightly less expensive printer with slightly be...
100%
overclock3d.net
Updated:
2011-09-25 22:39:06
Today I will be looking at one of the latest inkjet printers on the market, the Canon PIXMA iP4200 was brought out recently to take over the ever popular iP4000 but Canon claim its cheaper and better than its predesesor.Canon claim this little package...
Bottom line Published: 4th March 2006 | Source: Canon | Price: | Author: Hyper