location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 963XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
963XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YP35AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424057160 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:04:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 963XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - Black ink page yield: 2000 pages Colour ink page yield: 1600 pages
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 3
  • - Brand compatibility: HP
  • - 4 pc(s)
More>>>
Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[4]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

The environmental choice
The environmental choice

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[5]

Better together. Better results
Better together. Better results

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Print thousands of pages
Print thousands of pages

Easily replace cartridges and tackle high-volume print jobs with Original HP ink cartridges.

Original HP proprietary inks
Original HP proprietary inks

Achieve outstanding performance and high-quality prints at fast speeds with HP proprietary inks.

Fresh colours add vibrancy to business documents
Fresh colours add vibrancy to business documents

Add impressive colour to your business printing – get outstanding colour vibrancy using pigment inks designed for the office.

Print professional documents of many types
Print professional documents of many types

Print colour reports, emails, proposals, and other business documents on a variety of papers.

Fade resistant
Fade resistant

Count on HP prints on plain papers using HP pigment inks for HP OfficeJet and HP OfficeJet Pro printers to stay legible and useful for many years.[3]

High-yield cartridges available
High-yield cartridges available

Print 2x more pages and replace cartridges less often, using Original HP high-yield ink cartridges.[1]

HP Smart app
HP Smart app

Save time with HP Smart app. Know when you are running low and easily order ink from your smartphone.[6]

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP OfficeJet Pro 9010, 9012, 9013, 9014, 9015, 9016, 9018, 9019, 9020, 9022, 9023, 9025, 9026
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
47.86 ml
Black ink page yield *
2000 pages
Colour ink page yield *
1600 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
3YP35AE
Country of origin
Malaysia
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
123 mm
Depth
48.5 mm
Height
171 mm
Weight
270 g
Packaging data
Package width
123 mm
Package depth
48.5 mm
Package height
171 mm
Package weight
310 g
Logistics data
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
103.9 cm
Products per pallet
720 pc(s)
Master (outer) cases per pallet
60 pc(s)
Pallet gross weight
26.2 kg
Master (outer) case width
287 mm
Master (outer) case length
264 mm
Master (outer) case height
179 mm
Products per master (outer) case
12 pc(s)
Master (outer) case gross weight
4.03 kg
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)