location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ADSL2+ Ethernet modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADSL2+ Ethernet modem
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DM111P-100UKS
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 16:00:31
The date of the most recent change of this product data-sheet in Icecat.
Modem
Internal memory
8 MB
Chipset
BCM6338
Flash memory
2 MB
Performance
Upstream data rate
1.5 Mbit/s
Downstream data rate
24 Mbit/s
MAC address filtering
Yes
Supported protocols
- ATM Forum UNI 3.1/4.0 PVC SAR AAL5 - OAM F4/F5
Features
Plug and Play
No
Internal
No
Ports & interfaces
I/O ports
1 x ADSL (RJ-11) 1 x 10/100 Mbps auto sensing Auto-MDI-X (RJ-45)
Modem (RJ-11) ports
1
Power
USB powered
Yes
Power supply type
12V DC, 1.0A
Certificates
Compliance certificates
RoHS, CE, Federal Communications Commission (FCC)
Certification
- FCC Part 15 - FCC Part 68 - CE (Europe) - RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Non-operating relative humidity (non-condensing)
5 - 95%
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
190 g
Depth
93 mm
Height
30 mm
Width
141 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-10-28 05:44:30
Uk has collected 1 expert review for NETGEAR ADSL2+ Ethernet modem and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
toptenreviews.com
Updated:
2015-10-28 05:44:30
The NETGEAR DM111P, from NETGEAR Inc. is a good modem that includes all features basic to competitive DSL modems. Its warranty is not as good as the warranty for the ZyXEL Prestige 660M and it does not include the firewall and support for VPN passthro...
Good The product contains all standard features expected of DSL modems...
Bad For users who require a firewall, this is not the answer.
Bottom line The NETGEAR DM111P is a satisfactory basic DSL modem...
75%