location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS524TUK network switch Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS524TUK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS524TUK
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS524TUK network switch Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 32000 entries Switching capacity: 20 Gbit/s
More>>>
Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Full duplex
Yes
Data transmission
Switching capacity *
20 Gbit/s
MAC address table *
32000 entries
Maximum data transfer rate
1 Gbit/s
Protocols
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Safety
UL listed (UL 1950)/cUL, IEC950/EN60950, TUV EN 60950
Power
Power consumption (typical)
70 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Latency
30 µs
Dimensions (WxDxH)
330 x 207 x 43 mm
Connectivity technology
Wired
I/O ports
24 x 10/100/1000 Mbps RJ-45
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
2.4 kg
Brand Image Product code Product Stock Price from
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105NA GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105GR GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105UK GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Grey NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Grey
(show image)
GS116GE GS116 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105GE GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS108GE GS108GE 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 Port Gigabit Rackmount Switch NETGEAR ProSafe 16 Port Gigabit Rackmount Switch
(show image)
GS516TGE ProSafe 16 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)