location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W701 Intel® Core™ i7 i7-820QM 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad W701
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NTX59MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885976338643 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 19:20:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad W701 Intel® Core™ i7 i7-820QM 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-820QM 1.73 GHz Processor cores: 4
  • - 43.2 cm (17") Full HD 1920 x 1200 pixels 16:10
  • - 4 GB DDR3-SDRAM
  • - 500 GB DVD-RW
  • - NVIDIA® Quadro® FX 2800M
  • - Bluetooth
  • - Windows 7 Professional
More>>>
Design
Product colour *
Black
Display
Display diagonal *
43.2 cm (17")
Display resolution *
1920 x 1200 pixels
HD type
Full HD
Native aspect ratio
16:10
Display brightness
280 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-820QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.06 GHz
Processor frequency *
1.73 GHz
System bus rate
2.5 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-800 Mobile Series
Processor codename
Clarksfield
Bus type
DMI
FSB Parity
No
Stepping
B1
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2
PCI Express configurations
1x16, 2x8
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® Quadro® FX 2800M
Discrete graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® QS57 Express
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLX
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43124
Conflict-Free processor
No
Battery
Number of battery cells
9
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
310 mm
Height
41 mm
Weight *
3.83 kg
Packaging content
AC adapter included *
Yes
Other features
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
HDD user password
Yes
Internal modem
No
TV tuner integrated
No
Intel segment tagging
Professional
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 06:33:30
Uk has collected 6 expert reviews for Lenovo ThinkPad W701 Intel® Core™ i7 i7-820QM 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
zdnet.co.uk
Updated:
2013-02-14 06:33:30
The top end of Lenovo's iconic ThinkPad range is occupied by the workstation-class W series, whose latest member is the 17in. W701. If you need a transportable system with a super-fast processor, lots of RAM, a discrete GPU, a high-resolution, high-gam...
Good Cuttingedge specification, including Intel Core i7920XM processor, 6GB of RAM and 1GB Nvidia Quadro FX 3800M graphics, Integrated screen calibrator, Integrated WACOM tablet, Lenovo ThinkVantage Technologies...
Bad Very expensive, Very heavy, Poor battery life...
Bottom line The ThinkPad W701 is an extremely well-specified and fast mobile workstation, although disk performance on our review system was slightly disappointing. It's also extremely bulky, heavy and expensive. But if you need a transportable system that can do...
79%
techradar.com
Updated:
2013-02-14 06:33:30
As well as featuring laptops and netbooks within its ThinkPad range, Lenovo also manufactures mobile workstations. Aimed at professionals, these machines employ only the latest components to enable you to carry out pretty much any task, regardless how...
Good Awesome power, Fantastic screen, Good build quality, Connectivity...
Bad Battery life, Portability...
80%
notebookcheck.net
Updated:
2013-02-14 06:33:30
For this reason, well-known qualities of the platform meet new, capable hardware. Among the available processors the Intel i7-920XM CPU is available, one of the highest-performing CPUs available. Also when it comes to graphics Lenovo splashes out and offe...
Good Very good capability for upgrades, Low emissions, Very good display, Very good basic equipment including USB 3.0, eSATA and FireWire, 3 monitor outputs, Very good performance, Very wide range of use, 36 month guarantee, Varied guarantee options available...
Bad Very fast colour distortions from minimal deviations to the viewing angle, Only with updated graphics driver is the full performance capability reached, Complicated accessibility for some internal components, Basic configuration with 1 x 2GB slows down th...
Bottom line The biggest Thinkpad is initially convincing through its low system noise, the grandiose equipment and the good performance capability not only in professional applications. The interfaces provide good performance and are also positioned practically. Howe...
87%
laptopz.com
Updated:
2013-02-14 06:33:30
Lenovo has launched Lenovo ThinkPad X201 in other day, Lenovo ThinkPad W701 /W701ds are launched too. Both Lenovo ThinkPad W701 and ThinkPad W701ds are equipped with an Intel Core i7 processor to 2.0GHz (with Intel Turbo Boost and Intel Hyperthreading)...
0%
about.com
Updated:
2013-02-14 06:33:30
Extremely Fast Performance, Very Sturdy And Reliable Design, Optional BuiltIn Color Calibration And Wacom Tablet, Very Expensive, Best Features Are Costly Options, Very Large And Heavy Power Adapter...
80%