location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A75 1/2.7" Compact camera 3.2 MP CCD 2048 x 1536 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9350A007 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A75 1/2.7" Compact camera 3.2 MP CCD 2048 x 1536 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 3.2 MP CCD Silver
  • - Image sensor size: 1/2.7"
  • - Optical zoom: 3x Digital zoom: 3.2x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
  • - Alkaline
More>>>
Picture quality
Image sensor size *
1/2.7"
Camera type *
Compact camera
Megapixel (approx.) *
3.2 MP
Sensor type *
CCD
Maximum image resolution *
2048 x 1536 pixels
Image stabilizer *
No
Lens system
Optical zoom *
3x
Digital zoom *
3.2x
Focal length range
5.4 - 16.2 mm
Focusing
Auto focusing (AF) modes *
Centre weighted Auto Focus
Normal focusing range
0.46 - ∞
Macro focusing range (tele)
26 - 46c/10 in. - 1.5 ft.
Macro focusing range (wide)
5 - 46c/2.0 in. - 1.5 ft.
Manual focusing range (tele)
26c/10 in. - ∞
Manual focusing range (wide)
5c/2.0 in. - ∞
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Red-eye reduction, Slow synchronization
Flash range (wide)
46cm - 4.2
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
110000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Optical
Magnification
2x
Ports & interfaces
PictBridge *
No
Network
Network ready
No
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Fireworks, Night, Portrait, Snow, Underwater, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Camera playback
Movie, Single image, Slide show
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery life (CIPA standard)
250 shots
Battery type
AA
Number of batteries supported
4
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
101 mm
Depth
64 mm
Height
31.5 mm
Weight
200 g
Other features
Video capability
Yes
Effective sensor resolution
3200000 pixels
Interface
USB
Data compression
SuperFine, Fine, Normal
Built-in flash
Yes
Camera shutter speed
15 - 1/2.000 s
Focal length (35mm film equivalent)
35 - 105 mm
Memory type
Card Type I
Compatible operating systems
Microsoft Windows 98/Me/2000/XP; Mac OS 9.0 - 9.2, Mac OS X v10.1/10.2.
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2015-02-25 07:27:38
Uk has collected 8 expert reviews for Canon PowerShot A75 1/2.7" Compact camera 3.2 MP CCD 2048 x 1536 pixels Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Zdnet.com.au
Updated:
2015-02-25 07:27:38
At 312 grams, the Canon PowerShot A75 is a bit large and chunky compared to many other 3.2-megapixel point-and-shoot cameras, but your hand fits comfortably around its handgrip. With an index finger resting on the shutter release or the concentrically...
0%
Cameras.co.uk
Updated:
2015-02-25 07:27:38
High quality digital camera. Easy to use, takes very good shots and has some extra features thrown in. Highly recommended.
80%
Neocamera.com
Updated:
2015-02-25 07:27:31
This digital camera is great because of its image quality, full set of manual controls and the best battery life in its class. Indeed, it produces good pictures with well saturated colors, good sharpness from corner to corner, little distortion and go...
60%
imaging-resource.com
Updated:
2015-02-25 07:27:38
The PowerShot A75 also debuts at $50 cheaper than its predecessor. Featuring a full 13 shooting modes, the Canon A75 offers not only manual and full-auto exposure control, but five preset capture modes, and six Scene modes to boot. The A75 has a maximum s...
0%
pcmag.com
Updated:
2015-02-25 07:27:38
Specs: Megapixels: 3.2, Included Memory Amount: 32 MB, Media Format: CompactFlash, Maximum Resolution: 2048 x 1536 pixels...
70%
steves-digicams.com
Updated:
2015-02-25 07:27:38
The 3.2 megapixel PowerShot A75 can capture images at resolutions of 2048x1536, 1600x1200, 1024x768, 640x480, and Postcard(1600x1200) which is a special 3:2 ratio mode for making 4x6 in. prints. Both the PowerShot A75 and the PowerShot A70 incorporate...
0%