location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W701ds Intel® Core™ i7 i7-820QM 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad W701ds
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NTY5AMZ
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:01:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad W701ds Intel® Core™ i7 i7-820QM 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-820QM 1.73 GHz Processor cores: 4
  • - 43.2 cm (17") Full HD 1920 x 1200 pixels 16:10
  • - 4 GB DDR3-SDRAM
  • - 500 GB DVD-RW
  • - NVIDIA® Quadro® FX 2800M
  • - Bluetooth
  • - Windows 7 Professional
More>>>
Design
Product colour *
Black
Display
Display diagonal *
43.2 cm (17")
Display resolution *
1920 x 1200 pixels
HD type
Full HD
Native aspect ratio
16:10
Display brightness
280 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-820QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.06 GHz
Processor frequency *
1.73 GHz
System bus rate
2.5 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-800 Mobile Series
Processor codename
Clarksfield
Bus type
DMI
FSB Parity
No
Stepping
B1
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2
PCI Express configurations
1x16, 2x8
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® Quadro® FX 2800M
Discrete graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® QS57 Express
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLX
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43124
Conflict-Free processor
No
Battery
Number of battery cells
9
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Weight & dimensions
Width
410 mm
Depth
310 mm
Height (front)
4.06 cm
Height (rear)
4.14 cm
Weight *
3.83 kg
Packaging content
AC adapter included *
Yes
Other features
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
HDD user password
Yes
External display
Yes
Internal modem
No
TV tuner integrated
No
Intel segment tagging
Professional
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:41:22
Uk has collected 9 expert reviews for Lenovo ThinkPad W701ds Intel® Core™ i7 i7-820QM 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-17 15:41:07
If you're just after a generic large laptop to replace your home PC and you've stumbled upon this review, you may wish to stop reading now. However, if you're a creative professional or demanding power user, start drooling, because Lenovo's ThinkPad W701d...
Good Impressive RGBLED backlit display, Secondary slideout display, Integrated hardware colorimeter, Integrated Wacom tablet, Excellent connectivity...
Bad Expensive, Usability quirks, No DirectX 11, Huge and heavy...
80%
pcadvisor.co.uk
Updated:
2011-08-17 15:41:18
Aimed at content creators and engineers, the Lenovo ThinkPad W701ds laptop could replace desktop workstations. It's hardly fitting to call the massive Lenovo ThinkPad W701ds laptop a desktop replacement; it's a workstation alternative, able to take...
Bottom line The Lenovo ThinkPad W701ds laptop feels solidly built. You'll have to lug the massive 8.97-pound system between big desks, but it's like carrying a powerful workstation almost anywhere. The battery lasts for about 2hrs 10 mins, a reasonable length for...
0%
smarthouse.com.au
Updated:
2011-11-04 23:35:41
Inevitably this makes it a huge, hulking beast but Lenovo continues to make up for this with a raft of connectivity and hardware that would make most other laptops weep. You've got Nvidia Quadro graphics for professional 3D modelling and GPU accelerati...
Good Impressive RGBLED backlit display; Secondary slideout display; Integrated hardware colorimeter; Integrated Wacom tablet; Excellent connectivity...
Bad Expensive; Usability quirks; No DirectX 11; Huge and heavy...
80%
channelnews.com.au
Updated:
2011-11-04 23:35:41
Quality is always going to cost you, and while Lenovo's 17in ThinkPad W701 is not cheap, it does have some features that are well worth the extra money, including an RGB-LED backlit, 1,920 x 1,200 main display and secondary slide-out screen, integrated...
Good Impressive RGB-LED backlit display; Secondary slide-out display; Integrated hardware colorimeter; Integrated Wacom tablet; Excellent connectivity...
Bad Expensive; Usability quirks; No DirectX 11; Huge and heavy...
80%
infoworld.com
Updated:
2011-08-17 15:41:11
Aimed at content creators and engineers, this portable Goliath could replace desktop workstations, letting pros stay productive anywhere.
0%
techworld.com
Updated:
2011-08-17 15:41:15
It's hardly fitting to call the massive Lenovo ThinkPad W701ds laptop a desktop replacement; it's a workstation alternative, able to take your most demanding applications anywhere. In addition to ridiculously fast performance, this laptop offers a bui...
Bottom line The Lenovo ThinkPad W701ds laptop feels solidly built. You'll have to lug the massive 4kg system between big desks, but it's like carrying a powerful workstation almost anywhere. The battery lasts for about 2hrs 10 mins, a reasonable length for a port...
0%
pcworld.com_techhive.com
Updated:
2011-08-17 15:41:22
If Paul Bunyan were a geotechnical engineer, the Lenovo ThinkPad W701ds would be his Babe. It's hardly fitting to call this massive laptop a desktop replacement; it's a workstation alternative, able to take your most demanding applications anywhere. In...
Good Includes unique, useful pro contentcreation tools, Easily powers the most demanding software...
Bad Speaker quality falls short of meeting pro demands, Second screen lacks the quality of the main display...
Bottom line Aimed at content creators and engineers, this portable Goliath could replace desktop workstations, letting pros stay productive anywhere...
90%