location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 350 Black Inkjet Print Cartridge ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350 Black Inkjet Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB335EE#ABB + CB337EE#ABB
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:55
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 350 Black Inkjet Print Cartridge ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Black ink type: Pigment-based ink Colour ink type: Dye-based ink
  • - 2 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP Deskjet D4260 & D4360 Printers, HP Photosmart D5360 Printer, HP Photosmart C4200, C4300, C4400, C4500 & C5200 All-in-One Printer series, HP Officejet J5700 & J6400 All-in-One Printer series
Quantity per pack *
2 pc(s)
Type *
Original
Printing colours *
Black, Cyan, Magenta, Yellow
Print head swath
8.38 mm (0.33")
Quantity per box
1 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package dimensions (WxDxH)
117 x 38 x 170 mm
Package length
3.8 cm
Package width
117 mm
Package height
170 mm
Package weight
113 g
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1128 mm
Products per pallet
2880 pc(s)
Master (outer) cases per pallet
60 pc(s)
Layers per pallet
6 pc(s)
Pallet size (EU)
1200 x 800 x 1128 mm