location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA7120 KVM cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA7120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA7120 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792400599 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA7120 KVM cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keyboard port type: PS/2
  • - Mouse port type: PS/2
  • - Video port type: VGA
  • - Black
More>>>
Performance
Product colour
Black
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Connector gender
Male/Female
Performance
Material
Plastic
Packaging data
Weight
120 g
Other features
Dimensions (WxDxH)
43 x 90 x 23 mm
Brand Image Product code Product Stock Price from
ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support
(show image)
KA7175 USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Audio & Virtual Media Support ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Audio & Virtual Media Support
(show image)
KA7176 USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Audio & Virtual Media Support 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7140 KVM cable Black ATEN KA7140 KVM cable Black
(show image)
KA7140 KA7140 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7130 KVM cable Black ATEN KA7130 KVM cable Black
(show image)
KA7130 KA7130 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7170 KVM cable Black ATEN KA7170 KVM cable Black
(show image)
KA7170 KA7170 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Danmark 1 distributor(s)