location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-7D02H HDMI cable 1.8 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L-7D02H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D02H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423775893 show
Category: HDMI Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2L-7D02H HDMI cable 1.8 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - HDMI Type A (Standard)
  • - HDMI Type A (Standard)
  • - Black
More>>>
Features
Cable length *
1.8 m
Connector 1 *
HDMI Type A (Standard)
Features
Connector 2 *
HDMI Type A (Standard)
Product colour *
Black
Connector gender
Male/Male
Brand Image Product code Product Stock Price from
ATEN VE875 HDMI cable 100 m HDMI Type A (Standard) Black ATEN VE875 HDMI cable 100 m HDMI Type A (Standard) Black
(show image)
VE875 VE875 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE874 HDMI cable 50 m HDMI Type A (Standard) Black ATEN VE874 HDMI cable 50 m HDMI Type A (Standard) Black
(show image)
VE874 VE874 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE873 HDMI cable 30 m HDMI Type A (Standard) Black ATEN VE873 HDMI cable 30 m HDMI Type A (Standard) Black
(show image)
VE873 VE873 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE872 HDMI cable 15 m HDMI Type A (Standard) Black ATEN VE872 HDMI cable 15 m HDMI Type A (Standard) Black
(show image)
VE872 VE872 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)