location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thecus USB portable harddisk Black USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thecus Check ‘Thecus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB portable harddisk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1050
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Thecus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thecus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thecus USB portable harddisk Black USB powered
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 2.0
  • - Number of storage drives supported: 1
  • - Black
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:22
Uk has collected 4 expert reviews for Thecus USB portable harddisk Black USB powered and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
thinkcomputers.org
Updated:
2017-03-01 10:51:22
The last time we took a look at a product from Thecus it was the N2050 RAID enclosure. It proved to be a quality made device and received out Editors Choice Award. This time we are taking a look at one of Thecuss portable drive enclosures, the Y.E.S...
Good Compact design, Easy to use, Easy installation, On the go feature, Stylish design, Included carrying case and battery pack...
Bad None!...
Bottom line The Thecus Y.E.S. Nano is a really nice 2.5-inch drive enclosure. The thing that really sets it apart from other drives is the on the go capability, this is one of the only drive enclosures that I have seen that can do this. That makes it perfect for...
100%
tomshardware.com
Updated:
2017-03-01 10:51:22
Thecus makes an affordable and ingenious storage solution to get some usable mileage out of 2.5" hard disks you might have laying around. The option to back up files directly from your digital camera and MP3 player makes it more than just another enclo...
0%