location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 593188-B21#0D1 power supply unit 460 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
593188-B21#0D1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
593188-B21
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 12:34:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 593188-B21#0D1 power supply unit 460 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 460 W 100 - 240 V
  • - Server
  • - Silver
More>>>
Power
Total power *
460 W
AC input voltage *
100 - 240 V
Efficiency
94%
Performance
Purpose *
Server
Design
Product colour
Silver
Weight & dimensions
Width
263.6 mm
Depth
414.3 mm
Height
187.4 mm
Weight
3.62 kg
Brand Image Product code Product Stock Price from
HP 4U Redundant Power Supply Enablement Kit power supply unit HP 4U Redundant Power Supply Enablement Kit power supply unit
(show image)
675843-B21 4U Redundant Power Supply Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Redundant Enablement Kit power supply unit HP Redundant Enablement Kit power supply unit
(show image)
664046-B21 Redundant Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Redundant Enablement Kit power supply unit
(show image)
664046-B21 Redundant Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)