location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-4150CDN laser printer Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-4150CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-4150CDN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766679831 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-4150CDN laser printer Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 24 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD
  • - Total number of input trays: 1 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 400 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
7 ppm
Warm-up time
31 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
N-up printing
2, 4, 16, 25
Economical printing
Yes
Features
Number of print cartridges *
4
Page description languages *
BR-Script 3, PCL 6
Country of origin
China
Input & output capacity
Total number of input trays *
1
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Heavyweight paper, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
76.2 - 216 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Paper handling
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Processor frequency
400 MHz
Sound pressure level (printing)
57 dB
Sound power level (standby)
33 dB
Design
Product colour *
Anthracite
Display
LCD
Power
Power consumption (printing) *
560 W
Power consumption (standby)
65 W
Power consumption (PowerSave)
0.9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
573 mm
Depth
524 mm
Height
649 mm
Weight
21.2 kg
Dimensions (WxDxH)
410 x 486 x 313 mm
Packaging data
Package weight
25.2 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
650 x 574 x 521 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:04:35
Uk has collected 11 expert reviews for Brother HL-4150CDN laser printer Colour 2400 x 600 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-17 06:04:28
The 21kg Brother is no lightweight but, compared to some of the models in this group, it’s relatively slimline. Its design is functional, with a two-line LCD screen and a user-friendly control panel. Documents can be printed directly from a USB memory...
Good Excellent security features; crisp letters at small font sizes; pleasing, if lightly specified, laser printer...
Bad High colour costs; colour palette too strong; low memory allocation and a 40,000-page monthly duty cycle means only suitable for light-to-medium use...
Bottom line Consumables are accessed from the front of the printer. Black toner is reasonably priced at 1.8p per page, but the colour costs are extortionate at 12.6p per page. More pleasing to the wallet is the provision of lifetime support and a standard one-year wa...
60%
techradar.com
Updated:
2011-08-17 06:04:31
It's surprising how cheap colour laser printers have become. The new Brother range starts at only £260, though this particular model is a little more expensive at £445. The Brother HL-4150CDN can be connected through USB or Ethernet, and can serve one to...
Good Solid text printing, Good networking capabilities, Cost effective, Useful secure printing facility, Windows, Mac and Linux-compatible...
Bad Very bulky and heavy, Large footprint, Miserly standard paper tray, No wireless connectivity, Photo reproduction not great...
Bottom line Load Comments...
70%
pcadvisor.co.uk
Updated:
2011-08-17 06:04:33
The Brother HL-4150CDN is a utilitarian colour laser printer that could be idea for a small business. Some of today's printers are very much style over substance, using beautiful curves and flashy visuals to detract from the slightly ordinary perform...
Bottom line Colour graphics isn’t the Brother’s strong point, but in most other respects it impresses. Text printing is fast and strong, with the versatile duplex facilities genuinely a practical means of cutting paper costs. Add the long list of interesting sett...
80%
trustedreviews.com
Updated:
2011-08-17 06:04:35
The HL-4150CDN and its sibling printers represent Brother's first move into the workgroup colour laser printer market, where they're up against major names, such as HP, the market leader. A newcomer has to offer some obvious advantages to cut a niche in t...
80%
pcmag.com
Updated:
2011-08-17 06:04:30
It's been three and a half years since I reviewed the Brother HL-4040CN ($400, 3 stars), Brother's first printer using its own color laser engine. My conclusion then was that it was a reasonable choice for a small office or workgroup, but its paper han...
Good Reasonably fast with suitable paper handling for a small office or workgroup. Reasonably high quality text.
Bad Colors are noticeably off in most photos.
Bottom line The Brother HL-4150CDN's combination of speed, paper handling, and output quality is a potentially good fit for most small offices and workgroups. Buy it now...
60%
toptenreviews.com
Updated:
2011-08-21 02:11:16
If you are looking for a printer that produces excellent print quality, boasts fast speeds and offers network capabilities, the Brother HL-4150CDN may have what you are looking for. This laser printer is large and heavy, but it provides a variety of fe...
Bottom line The Brother HL-4150CDN offers exceptional printing features to ensure you get the best results...
88%
consumersearch.com
Updated:
2014-07-03 01:25:55
Fast printing. Expect 25 pages per minute, in black and white or color (without graphics, though, PCMag.com points out). That's fast, especially for the price. The 250-sheet paper tray will suffice for small offices, and there's also a 50-sheet multipurpo...
Good Fast, Has Ethernet and a duplexer, Heavyduty enough for small offices...
Bad Soso graphics and photos, No WiFi...
Bottom line Speedy and easy to use, the Brother HL-4150CDN makes a great budget choice for a small-office printer, reviews say. It includes the extras you'll need (Ethernet networking, a duplexer and two paper trays), and it prints nice-looking text and graphics.Perf...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)