location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24fw computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24fw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5VU10AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424698905 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:13:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 24fw computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - AMD FreeSync
  • - F 19 kWh 20 W
More>>>
Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.274 x 0.274 mm
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
White
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
Audio input
No
Headphone out *
No
Ports & interfaces
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
No
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
19 kWh
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
362068
Annual energy consumption
28 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
539.8 mm
Depth (with stand)
180 mm
Height (with stand)
408.8 mm
Width (without stand)
539.8 mm
Depth (without stand)
40 mm
Height (without stand)
323 mm
Weight (without stand)
2.84 kg
Packaging content
Cables included
AC, HDMI, VGA
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A