location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-12BK ink cartridge Original Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-12BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0959A002 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:34:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BCI-12BK ink cartridge Original Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo black
  • - Colour ink type: Dye-based ink
  • - Black ink cartridges quantity: 3
  • - Brand compatibility: Canon
More>>>
Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
BJC 85, BJC 55
Black ink cartridges quantity
3
Features
Black ink volume
20 ml
Type *
Original
Ink type
Dye-based ink
Printing colours *
Photo black
Brand compatibility *
Canon
Brand Image Product code Product Stock Price from
Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black
(show image)
0628B029 PGI-5BK 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-29 MBK/PBK/DGY/GY/LGY ink cartridge 5 pc(s) Original Dark Grey, Grey, Light grey, Matte black, Photo black Canon PGI-29 MBK/PBK/DGY/GY/LGY ink cartridge 5 pc(s) Original Dark Grey, Grey, Light grey, Matte black, Photo black
(show image)
4868B005 PGI-29 MBK/PBK/DGY/GY/LGY 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cartridge BCI-15 3-Color ink cartridge Original Canon Cartridge BCI-15 3-Color ink cartridge Original
(show image)
BCI-15C Cartridge BCI-15 3-Color 0.00
(excl. VAT)
0 (incl. VAT)
Canon PFI-101B ink cartridge 1 pc(s) Original Blue Canon PFI-101B ink cartridge 1 pc(s) Original Blue
(show image)
0891B001 PFI-101B 0.00
(excl. VAT)
0 (incl. VAT)
Canon Fotocartridge BCI-12 zwart ink cartridge Original Black Canon Fotocartridge BCI-12 zwart ink cartridge Original Black
(show image)
CAN22036 Fotocartridge BCI-12 zwart 0.00
(excl. VAT)
0 (incl. VAT)