location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A460 1/3" 5 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1778B011
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A460 1/3" 5 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/3"
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL
  • - PictBridge
  • - Alkaline
More>>>
Picture quality
Image sensor size *
1/3"
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1600 x 1200,1600 x 1200,2048 x 1536,2592 x 1456,2592 x 1944
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focal length range
5.4 - 21.6 mm
Focusing
Focus *
TTL
Exposure
ISO sensitivity
80, 100, 200, 400, Auto
Flash
Flash modes *
Red-eye reduction
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Tungsten
Camera
Scene modes *
Beach, Children, Close-up (macro), Fireworks, Night, Party (indoor), Portrait
Photo effects *
Black&White, Neutral, Sepia, Vivid
Custom colour
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Number of batteries supported
2
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
106 mm
Depth
40.2 mm
Height
51.8 mm
Weight
165 g
Other features
Video capability
Yes
Lens focal range
f/2.8 - f/5.8
Lens system
7 / 6
Built-in flash
Yes
Camera shutter speed
15 – 1/2000
Compatible operating systems
Windows 2000 SP4/XP/Vista; Mac OS X v10.3 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:08:01
Uk has collected 29 expert reviews for Canon PowerShot A460 1/3" 5 MP CCD Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
digitalversus.com
Updated:
2011-09-26 01:08:00
We declared the product life of the PowerShot A430 over; however, it took Canon more than 6 months to renew its entry-level camera. The new A460 has a larger screen (2 inches), a slightly bigger sensor (5 million pixels instead of the previous 4) whil...
Good 4x optical zoom, Good reactivity, Quite good sharpness for a 5 megapixel, 1 cm macro...
Bad Zoom control not very practical, Inaccurate viewfinder, Pronounced noise at 400 ISO, No wide angle (38105 mm)...
60%
theregister.co.uk
Updated:
2011-09-26 01:08:00
At this price, quite a few compromises have to be made. For starters, this is hardly the most compact camera in town - indeed, it’s rather on the bulky side. That said, we happily carried it around in our pocket and it didn’t give our jacket a...
Bottom line When you consider that the Canon A460 offers features that would have been found on a camera costing several times more only a few years ago, it’s incredible to think how much technology has moved on. If you’re after value for money, then the...
80%
pocket-lint.com
Updated:
2011-09-26 01:08:00
Can this budget 5 megapixel deliver the goods?...
Good Easy to use, image quality, focusing and macro mode, an extra £40, and it’s a bundle with the Selphy CP 520 printer...
Bad Confusing combined lens zoom and four-way controller, heavy power drain on AA cells, LCD flares in bright conditions, LCD blacks out during flash recharge, limited sensitivity options...
Bottom line The PowerShot A460 is an entry level digital compact with some neat and advanced features that make it look a cut above the run of the mill models filling the shop’s shelves...
90%
expertreviews.co.uk
Updated:
2011-09-26 01:08:01
Basic, but takes decent pics at a great price. By Ben Pitt 5 megapixels4x zoomSDHC slot2in LCD Read comments: 0 Related Reviews Sponsored Links...
60%
techadvisor.co.uk
Updated:
2011-09-26 01:08:01
Canons PowerShot A460 has a sophisticated and durable look to it, yet it costs only around £100. Although nicely designed, the Canon PowerShot A460s boxy and chunky shape prevents it from being carried comfortably in a pocket. It will fit nicely i...
Bottom line Overall, the Canon PowerShot A460 is a nice package and a great value. Tracey Capen Lowest online price: ££99.99...
80%
Cameras.co.uk
Updated:
2011-09-26 01:08:01
The Canon Powershot A460 is suited to someone looking for a no frills digital camera with a low price tag. The camera is a good quality starter camera. It comes in a choice of colours and is available in silver, red and blue. The Powershot A460 has fiv...
0%
Cameras.co.uk
Updated:
2011-09-26 01:08:01
The Canon Powershot A460 is an entry level digital camera. It has five megapixels and a four times zoom lens. The amount of zoom is slightly more than you find on most entry level models. The main attraction of the Powershot A460 likely to be the rela...
0%
best4reviews.com
Updated:
2011-09-26 01:08:00
The PowerShot A460 upgrades the popular PowerShot A430, launched last year, but retains the same blocky-looking, plastic build and lines of that model. The plastic build is enhanced by a silver-coloured metal band that stretches...
Good Image quality, Easy to use, Focusing and macro mode, For an extra £40, it’s available as a bundle with the Selphy CP520 printer.
Bad Confusing four-way controller, Heavy on the power from AA cells, LCD prone to flaring in bright conditions, Limited sensitivity options, LCD blacks out during flash recharge.
Bottom line It’s true, there are a couple of weaknesses with this camera but they can be forgiven quickly for a camera at this level, given the good overall image quality, the performance and its sub £100 price. And, when you realise for another £40 you can buy...
83%
Howstuffworks.com
Updated:
2011-09-26 01:08:01
"Simple" and "basic" are the key words used to describe Canons PowerShot A460 point-and-shoot digital camera, as it offers no significant manual-control features and is only going to appeal to novice photographers. Unfortunately, the PowerShot A460 is...
Good Great value, easy to use, image quality is good for price range, better than average zoom lens...
Bad Beginner-only feature list, LCD should be sharper, some noise problems in low-light images, could use a little more resolution...
Bottom line "Simple" and "basic" are the key words used to describe Canons PowerShot A460 point-and-shoot digital camera, as it offers no significant manual-control features and is only going to appeal to novice photographers. Unfortunately, the PowerShot A460 i...
60%
whatdigitalcamera.com
Updated:
2011-09-26 01:08:01
If you are looking for a no-nonsense camera that’s easy to use, then Canon’s A460 may well be the camera for you. It’s a 5MP camera, which is comparatively low these days. Image quality, however, is just as good, confirming the assertio...
83%
digitalcamerainfo.com
Updated:
2011-09-26 01:08:01
The 5-megapixel Canon PowerShot A460 succeeds the A430 with a marginally larger LCD screen and CCD size. Its 2.0-inch LCD screen has a paltry 86,000 pixels, an in-camera flash, and a 4x optical zoom lens. It comes equipped with a full auto mode, a manu...
Good Software is easy to use Manual control options Excellent white balance accuracy (auto and presets) Well-designed locking mechanism on battery/memory card cover In-camera digital effects via the My Colors mode Sturdy and well-built...
Bad Low resolution and slowly refreshing LCD monitor Poor movie mode Undersized and inaccurate viewfinder Zoom is adjusted via the up and down arrows of the four-way control Overall size limits portability for the on-the-go snapshot photographer Plastic so...
Bottom line Eschewing the current trend of downsizing bulky point-and-shoot cameras, the sizeable Canon PowerShot A460 has some attractive features for both novice and more advanced snapshoters. The camera comes with a 1/3.0-inch 5 MP CCD, a 4x optical zoom lens...
0%
pcworld.com_techhive.com
Updated:
2011-09-26 01:08:01
Canon PowerShot A460 This bargain-priced camera offers a solid body, a 4X zoom, and exposure compensation; but some images looked noisy. Recommend this story? Yes No Please Wait... Canons PowerShot A460 has a sophisticated and durable look to it, yet...
Good 4X zoom, Exposure compensation...
Bad Lacks separate zoom control...
Bottom line This bargain-priced camera offers a solid body, a 4X zoom, and exposure compensation; but some images looked noisy.
80%
Laptopmag.com
Updated:
2011-09-26 01:08:01
Decent snaps and a solid optical zoom help this digicam stand out from the budget crowd.
Bottom line The chunky, 5-MP PowerShot A460 wont fit in your pocket and feels heavy in your hand, but its 4X optical zoom and optical viewfinder help it stand out from the budget crowd. Canon also includes a manual setting for tweaking the white balance, ISO, and...
50%
imaging-resource.com
Updated:
2011-09-26 01:08:01
Canon A460Overview Review Date: 5/28/07 The Canon PowerShot A460 digital camera has a resolution of five megapixels and a 2.0 inch 86,000 pixel LCD display -- up from last years four megapixel A430 and its 1.8 inch LCD. The Canon A460 sports a Canon-b...
Good Canon quality at a bargain price Great look and build Good image quality Simple to use, yet with some control Scene modes give beginners added shooting confidence Extra telephoto range Great 5-point AiAF autofocus AF Assist light built in Good exposure...
Bad Slow flash recycle Blows some highlights in bright sunlight Some chromatic aberration in the corners, especially at wide angle VGA movie mode is limited to 10 frames per second Unusual zoom control Bad pixels revealed by high contrast line patterns Sti...
Bottom line The digital camera market is jam packed with dirt-cheap digicams, but there are only a few in this under-$150 range that I would recommend to just about anyone. The Canon PowerShot A460 is just such a camera. Its 5-megapixel sensor is more than enough...
0%
pcmag.com
Updated:
2011-09-26 01:08:01
Canons new PowerShot A460 is really an updated version of last years A430, which I found to be a very good cheap camera. This years model doesnt stray too far from the original and should please the average picture-taker. More discerning shooters...
Good Very good picture quality. Decent performance. No shutter lag.
Bad Terrible recycle time. Poor video quality.
Bottom line As I found with last years cheapest PowerShot, the inexpensive A460 point-and-shoot is a very nice, portable, compact digital camera that takes very good pictures...
70%
Kenrockwell.com
Updated:
2011-09-26 01:08:01
This is Canons least expensive digital camera, at least in the USA. It sells for about $140 in February 2007 and it works fine. It replaces the 2006 A430. An A460 is better than more expensive digital cameras were several years ago. If you think you...
0%
steves-digicams.com
Updated:
2011-09-26 01:08:01
The new PowerShot A460 digital camera features 5.0-megapixels of resolution with a 4x optical zoom lens and a 2.0-inch LCD screen, up from 4.0 megapixels and a 1.8-inch LCD screen on last year’s PowerShot A430. This new model also incorporates Canon...
0%
Brand Image Product code Product Stock Price from
Canon PowerShot A460 1/3" 5 MP CCD Blue Canon PowerShot A460 1/3" 5 MP CCD Blue
(show image)
1784B007 A460 0.00
(excl. VAT)
0 (incl. VAT)