location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DM-D110BA 40 digits USB 2.0 Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-D110BA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A61B133712B1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946606569
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DM-D110BA 40 digits USB 2.0 Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, White
  • - 690 cd/m²
  • - Interface: USB 2.0
  • - Power source type: DC 5 W
More>>>
Display
Display number of lines
2 lines
Display digits
40 digits
Digit size (W x H)
5 x 7 dot
Digit pitch
5.2 mm
Display brightness
690 cd/m²
Viewing angle
48°
Display illumination
Yes
Display size (HxV)
128 x 12 mm
Features
Product colour
Grey, White
Country of origin
Taiwan
Certification
TÜV, CE
Audio
Built-in speaker(s) *
No
Storage
Card reader integrated *
No
Ports & interfaces
Interface *
USB 2.0
Power
Power source type
DC
Power
Power consumption (typical)
5 W
Weight & dimensions
Weight
670 g
Packaging data
Quantity per pack
1 pc(s)
Package width
182 mm
Package depth
314 mm
Package height
91 mm
Package weight
650 g
Logistics data
Products per pallet
140 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.47 m
Products per pallet layer
14 pc(s)
Products per pallet layer (UK)
18 pc(s)
Products per pallet (UK)
180 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.47 m
Country Distributor
Suomi 1 distributor(s)