location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio MP 2000sp Laser A3 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP 2000sp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
214502000
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio MP 2000sp Laser A3 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - A3 20 ppm
  • - Mono copying Mono scanning
  • - Internal memory: 384 MB
  • - 47 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
15 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Scanning *
Mono scanning
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media weight (tray 1)
60 - 90 g/m2
Network
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk
Performance
Internal memory *
384 MB
Design
Market positioning *
Business
Weight & dimensions
Weight
47 kg
Other features
Networking features
Ethernet 10Base-T/100Base-TX
Dimensions (WxDxH)
587 x 568 x 558 mm
Network ready
Yes
Power requirements
220V - 240V, 50/60 Hz, 10A
Media weight (tray 2)
52 - 162 g/m2
Media size (tray 2)
A6 - A3
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP/Server 2003 Novell Netware 3.12/3.2/4.1/4.11/5.0/5.1/6/6.5 UNIX Sun Solaris 2.6/7/8/9/10 HP-UX 10.x/11.x/11iv2 SCO OpenServer 5.0.6/5.0.7 RedHat Linux 6.x/7.x/8.x/9.x/Ent. IBM AIX v4.3/5L v5.1/5.2/5.3 Macintosh OS 8.6 + Macintosh X 10.1 + IBM System i5 HPT SAP R/3
All-in-one functions
Copy, Scan
Colour all-in-one functions
No
Media size (tray 1)
A5 - A3