location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 7000 11 tools 11-in-1, Face, Hair and Body

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 tools 11-in-1, Face, Hair and Body
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG7735/03
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103892168
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Aug 2022
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Showerproof for convenient use in the shower and cleaning
Showerproof for convenient use in the shower and cleaning

This trimmer is designed to be water-resistant, so that you can use it comfortably in the shower and easily clean it under the tap.

3-year guarantee and worldwide voltage
3-year guarantee and worldwide voltage

We back this Philips trimmer with a 3-year guarantee. Our grooming products are built to last and engineered to give a reliable performance, time after time. This trimmer's parts never need to be oiled, and its battery is compatible with all voltages, worldwide.

Self-sharpening blades for a smooth result
Self-sharpening blades for a smooth result

Create clean, straight lines and evenly trim through the thickest hair thanks to the body and beard trimmer's precise steel blades. These non-corrosive blades won't rust, and they self-sharpen to last longer.

Easy to grip
Easy to grip

Your trimmer is easy to hold and manoeuvre, with a rubber ergonomic grip for more controlled trimming. 

Get the details right
Get the details right

The narrow design of the steel precision groomer makes it easy to precisely edge and finish small details.

Keeps nose and ear hair at bay
Keeps nose and ear hair at bay

Avoid nicks and cuts, as the all-in-one trimmer quickly removes unwanted nose and ear hair.

120 minutes of runtime

This Philips trimmer gives you up to 120 minutes of cordless use from a single 1 hour charge. A quick 5 minute charge provides enough power for one full trim.

Cut hair to your length
Cut hair to your length

Quickly touch up your face and hair with the eight reinforced cutting guards. 2 stubble combs for 1 mm and 2 mm trimming, an adjustable beard comb, 3 hair combs at 9 mm, 12 mm and 16 mm, and 2 body combs for 3 mm and 5 mm grooming.

11 pieces to trim your face and hair
11 pieces to trim your face and hair

The Philips Multigroom all-in-one hair trimmer comes with 11 attachments to provide a full-body grooming solution.

Maximum precision with 2 x more blades
Maximum precision with 2 x more blades

This all-in-one hair trimmer features advanced DualCut Technology for maximum precision. It comes with double blades, and is designed to stay as sharp as day 1.

Performance
Product colour *
Black, Silver
Suitable for entire body *
Yes
Wet & Dry
Yes
Precision trimmer
Yes
Precision trimmer purpose
Ear, Nose
Self-sharpening blade
Yes
Blade material
Stainless steel
Ergonomics
Ergonomic grip
Yes
Cordless
Yes
Washable
Yes
Indication
Charging indicator
Yes
Power
Power source *
Battery
Operating time *
100 min
Rechargeable *
Yes
Power
Charging time
1 h
Battery type *
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Fast charging
Yes
Fast charging time
5 min
AC input voltage
100 - 240 V
Other features
Maintenance-free
No
Packaging content
Cleaning brush
Yes
Hair comb
Yes
Storage pouch
Yes
Attachment combs
Beard, Ear, Nose
Pouch
Yes
Accessories included
Metal trimmer, Detail metal trimmer, Nose and ear trimmer, 3-7 mm adjustable beard comb, 2 stubble combs, 2 body combs, 3 hair combs
Precision comb
Yes
Technical details
Tools quantity
11 tools