location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C3900N Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3900N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB46001BX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C3900N Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 200 sheets
  • - Internal memory: 256 MB 800 MHz
More>>>
Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
39 s
Time to first page (black, normal)
12.9 s
Features
Maximum duty cycle *
120000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Letter
Multi-Purpose Tray media weight
60 - 210 g/m²
Media size (tray 1)
92 x 148mm, 216x356mm
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000BASE-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Supported network protocols (IPv4)
TCP/IPv4/v6, IP/Sec, DHCP, SNMPv1/v2c/v3, BootP, ARP, HTTPv1.1, HTTPS, SMTPv1, SNTP, SLPv2, DDNS, WSD
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Processor frequency
800 MHz
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
30 - 85%
Weight & dimensions
Weight
21.5 kg
Dimensions (WxDxH)
419 x 520 x 330 mm
Packaging data
Package width
560 mm
Package depth
625 mm
Package height
505 mm
Package weight
30.2 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.17 m
Products per pallet layer
2 pc(s)
Products per pallet
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.17 m
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Other features
Mac compatibility
Yes
Acoustic pressure emissions
54 dB
Power requirements
220 - 240V
Networking features
Gigabit Ethernet
Compatible operating systems
Windows Vista/Server 2003/Server 2008/XP/2000/7/Server 2008R2 Mac OS X 10.3.9 +
Emulations
PCL6, PCL5e, PCL5c, PS3, PDF 1.7
Stand-by LED
Yes
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)