location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Gratia 8.13 cm (3.2") Single SIM Android 2.1 3G 1200 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gratia
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HKV022-00
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Gratia 8.13 cm (3.2") Single SIM Android 2.1 3G 1200 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.13 cm (3.2") 320 x 480 pixels
  • - 0.6 GHz
  • - 3G Single SIM
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
  • - Android 2.1
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 12:17:30
Uk has collected 32 expert reviews for HTC Gratia 8.13 cm (3.2") Single SIM Android 2.1 3G 1200 mAh White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2011-07-31 12:16:05
HTC's Gratia is designed to fit in the space between high-end Android smartphones such as the HTC Desire HD, and entry-level models such as the Orange San Francisco, a rebranding of ZTE's Blade handset. But to call it 'mid-range' is to inadequately de...
Bottom line If you want a smartphone for occasional use of the web, Google Maps, video watching and so on, the HTC Gratia might just suit. If, on the other hand, you plan to indulge in those kinds of activities regularly you'd be better off with a larger screen an...
0%
trustedreviews.com
Updated:
2011-07-31 12:16:14
The Android 2.2-powered Gratia is HTC's latest mid-range smartphone. Its name, which can roughly be translated from Latin to "grace", sounds a lot less bold than its older siblings the HTC Desire , Hero and Wildfire , but there's a lot to like about this...
Good Great screen, Cute design, Android 2.2 OS...
Bad Poor camera, No Flash 10.1 support, Limited internal memory...
80%
gadgetshow.channel5.com
Updated:
2011-07-31 12:16:17
In a smartphone world currently dominated by 4-inch behemoths, the surprisingly compact 3.2-inch HTC Gratia makes a pleasant change. It's still packed with features, however, and gets a pin-sharp screen. Read on to find out if it can better its larger...
Good It's increasingly difficult to find a compact touchscreen smartphone these days, with most manufacturers producing bigger and bigger devices. If you're looking for something a little smaller, the HTC Gratia has a lot to offer, with its compact size and cute styling at the top of the list. The 3.2-inch screen on the HTC Gratia offers a couple of advantages. As well as providing a smaller and more...
Bad The main problem with the HTC Gratia, is that there's little to recommend it over other Android handsets aside from the size and battery life. Devices like the HTC Legend offer better styling, better build quality and better screens, making it difficult to justify the HTC Gratia's existence.
Bottom line The HTC Gratia is a nice smartphone, but it simply lacks any stand-out features. It's worth a look if you simply want a small handset with a decent battery life, but there are better all-round devices on the market. HTC Gratia is tagged with HTC Gratia...
60%
techradar.com
Updated:
2011-07-31 12:16:21
The US's slimline, Android-running HTC Aria was due to arrive on UK and European shores back in November, albeit rebranded as the less-musical-sounding Gratia and boasting Android 2.2 (Froyo), rather than 2.1 (Eclair).Now it's finally here and ready to ca...
Good Great HTC Sense-enriched core experience, Good hardware design, Intelligent mobile browsing, Contacts well managed, Easy to get online and synced up...
Bad Flash for the web is a wash, Battery life is less than stellar, GPS is a battery killer, Weaker processor than we'd like, Lacks HD video and camera flash...
Bottom line A neat little phone, but too small and underpowered to threaten the big boys and will struggle against the forthcoming and cheaper Wildfire S...
70%
electricpig.co.uk
Updated:
2011-07-31 12:16:24
Try to find the HTC Gratia Android phone on HTC’s official website. If you’re browsing from the UK, you’ll struggle – it doesn’t appear on the company’s list of phones available in the UK. And yet here the little chipper of a Google blower is, on s...
Good it.Contrary to HTC’s website specs, the HTC Gratia actually runs the more recent Android 2.2 rather than 2.1 build of Google’s mobile OS, which offers speed improvements running apps, and a handy mobile WiFi hotspot feature for hopping online with your laptop (or HTC Flyer) wherever your phone has a 3G signal. With a lowly 600MHz processor inside however, the HTC Gratia doesn’t support Adobe Fla...
Bad Lacks the best bits of HTC Sense...
Bottom line We want to like the HTC Gratia, but it feels lostWe were surprised by the sheer number of phones HTC unveiled at Mobile World Congress last month, and their nearing release makes the HTC Gratia a difficult sell. Add to that, the superior and almost ide...
60%
3g.co.uk
Updated:
2011-07-31 12:16:29
HTC has produced plenty of Android devices recently, and the Gratia comes up to its usual high standards. It’s hardly a budget phone, at £299 SIM free, but it’s a decent mid-range device with a number of advanced features you’d expect on a high-end...
Good Nifty design, decent social networking, a responsive touch display and Android 2.2 Froyo...
Bad The virtual keyboard is sluggish; HTC handsets will be getting newer versions of Android...
80%
fonehome.co.uk
Updated:
2011-09-14 19:30:32
The HTC Gratia is here to bring back mini mobiles into vogue. After a year of non stop, oversized Google blowers, this baby slots neatly into the palm of your hand. But is it handy to use, or will your fingers struggle to tap at the shrunken keyboard b...
Bottom line In terms of price, you’ll get better specs and newer software on the HTC Gratia than previous model, the HTC Wildfire. But based on size alone, the HTC Legend remains best in class...
60%
recombu.com
Updated:
2014-03-30 05:48:44
The HTC Gratia isn’t attempting to dethrone the Desire HD, it’s a very different proposition- with a shrunken frame noticeably smaller than the rest of the HTC family. Although the innards may have required some adjustments, it still comes packed with...
Bottom line The Gratia has already existed for half a year already (albeit in the US, under the moniker of the HTC Aria) and its performance may look very sluggish compared to newer forthcoming mid-price smartphones. That shouldn’t detract from the solid design an...
80%
recombu.com
Updated:
2011-07-31 12:16:34
The HTC Gratia isn’t attempting to dethrone the Desire HD, it’s a very different proposition- with a shrunken frame noticeably smaller than the rest of the HTC family. Although the innards may have required some adjustments, it still comes packed with...
Bottom line The Gratia has already existed for half a year already (albeit in the US, under the moniker of the HTC Aria) and its performance may look very sluggish compared to newer forthcoming mid-price smartphones. That shouldn’t detract from the solid design an...
0%
mobilechoiceuk.com
Updated:
2011-07-31 12:16:39
The HTC Gratia is a middle-of-the-road smartphone executed with finesse, and its Android 2.2 OS is sufficiently powerful for most buyers, for a while to come Related links News HTC Gratia launches HTC Desire HD gets UK launch date HTC Hero to get Andro...
Good Android 2.2 Froyo OS, responsive touch-screen, great social networking features, cute design...
Bad Virtual keyboard is just a little slow, newer versions of Android have already been announced for HTC phonesLook and Feel...
Bottom line The HTC Gratia is a middle-of-the-road smartphone executed with finesse, and its Android 2.2 OS is sufficiently powerful for most buyers, for a while to come...
80%
cellphonequick.com
Updated:
2011-07-31 12:16:54
HTC Gratia has Qualcomm 600 Mhz CPU which has same performance as the iPhone 3G, which is certainly respectable. The same can be said for the amount of 384 MB of RAM which is impressive for a phone in the price range and suited very well for multitaski...
Bottom line The only thing we really miss is HD video recording, and possibly a Blits on camera. Since it is a while since Aria came out, and the two phones are virtually identical (apart from Android 2.2 on Gratia) could possibly have hoped that HTC would have u...
0%
phonearena.com
Updated:
2011-07-31 12:16:59
Now before you say that the has been reborn in the , and other transcendent stuff, we assure you this is not exactly the case. The Gratia has an optical trackpad, which the HD mini lacks, different buttons underneath the screen, because it is running...
Good Solid but compact design, Fluid interface...
Bad Mediocre sunlight visibility of the display, Pictures come out with soft, unfocused spots, Lack of Adobe Flash 10.1 support in the browser...
Bottom line Call quality on the HTC Gratia served its purpose – the sound in the earpiece was loud enough, but the voices had a bit of an echo and digitally processed taste to them. The other party could hear us well, without parasitic noises in the background...
70%
mobilesroom.com
Updated:
2011-07-31 12:17:08
HTC Gratia ReviewWant a compact android phone boasting rich features and yet affordable for your pockets? You can try out the HTC Gratia, the new android smartphone from the HTC stable. Check out the HTC Gratia Review and know what the mobile has got t...
Bottom line To buy or not buy the HTC Gratia then? There are two ways to look at the question. If you have deep pockets and want nothing but the best features in your Android smartphone, you can safely give this a miss. But if you are short on budget, or if you ar...
80%
gsmarena.com
Updated:
2011-07-31 12:17:12
We had high hopes for the HTC Gratia – but in the end, the impression it left on us wasn’t as good compared to the Aria from a few months back. We thought that the update to Froyo would bring more goodies than it did – the Gratia runs almost the same...
0%
brighthub.com
Updated:
2011-09-14 19:30:31
Since the launch of the iPhone and the subsequent launch of the Android OS, the mobile phone industry has been kicking Moore's law around. Smartphones have become much smarter in the past 3 years with ever more powerful hardware and better software.HT...
Bottom line The HTC Gratia is a very good budget Android option, but I would suggest that you wait until MWC 2011. A lot of new budget Android phones should be unveiled then, that will offer much more than the HTC Gratia does.Also, check out this list of th...
60%
mobilesroom.com
Updated:
2012-01-06 01:39:35
HTC Gratia ReviewWant a compact android phone boasting rich features and yet affordable for your pockets? You can try out the HTC Gratia, the new android smartphone from the HTC stable. Check out the HTC Gratia Review and know what the mobile has got t...
Bottom line To buy or not buy the HTC Gratia then? There are two ways to look at the question. If you have deep pockets and want nothing but the best features in your Android smartphone, you can safely give this a miss. But if you are short on budget, or if you ar...
80%