location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9014A014
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet
  • - 4800 x 1200 DPI
  • - A4 18 ppm
  • - Colour copying
  • - USB port
  • - 7.6 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
11 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
12 cpm
Scanning
Scanning *
No
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Design
Market positioning *
Home & office
Weight & dimensions
Weight
7.6 kg
Other features
Dimensions (WxDxH)
454 x 547 x 286 mm
Power supply
15 W
Colour all-in-one functions
Copy
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:07:00
Uk has collected 1 expert review for Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2014-08-29 01:07:00
Specs: Rated speed at Default Resolution (Mono): 18 ppm, Scanner Type: Flatbed, Scanner Optical Resolution: 1200 ppi (pixe...
60%
Brand Image Product code Product Stock Price from
Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm
(show image)
9014A032 MP360 0.00
(excl. VAT)
0 (incl. VAT)