location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet L7780 Inkjet A4 1200 x 1200 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L7780
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB039A#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:15:08
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet L7780 Inkjet A4 1200 x 1200 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - A4 16 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - Internal memory: 64 MB 192 MHz
  • - 18.5 kg
More>>>
Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (colour, draft quality, A4/US Letter)
34 ppm
Print speed (black, best quality, A4)
5 ppm
Print speed (colour, best quality, A4)
5 ppm
Print speed (black, fast normal quality, A4)
16 ppm
Print speed (colour, fast normal quality, A4)
15 ppm
Print speed (black, best quality, letter)
< 5 ppm
Print speed (colour, best quality, letter)
< 5 ppm
Print speed (colour, draft quality, letter)
< 34 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
15 cpm
Copy speed (colour, draft, A4)
34 cpm
Copy speed (colour, normal, US Letter)
16 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Copy resolution (black graphics)
Up to 1200 x 600 dpi
Copy resolution (colour text and graphics)
1200 DPI
Copier settings
Copies, lightness/darkness, reduce/enlarge, quality, collation, margin shift, tray select
Maximum copy speed (black, A4)
35 cpm
Maximum copy speed (colour, A4)
34 cpm
Copy speed (black, concept, A4)
35 cpm
Copy speed (black, best, letter)
5 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CCD
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
1.9
Scan input modes
Front-panel scan (scan-to-application), Copy, Fax, or Digital archive (scan-to-network folder) buttons; HP Solutions Center software; and user application via TWAIN/WIA
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
125 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
20 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
7500 pages per month
Digital sender
No
Number of print cartridges *
4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity for envelopes
30
Maximum input capacity for transparencies
70 sheets
Maximum input capacity for 10 x 15 cm photographs
55 sheets
Standard output capacity for envelopes
15 sheets
Standard output capacity for cards
60
Maximum input capacity
600 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelope feeder
No
Recommended media weight
75 - 90 g/m²
Maximum input capacity for cards
80
Media handling
Sheetfed
Maximum paper trays
2
Paper handling standard/input
250-sheet input tray, 350-sheet second input tray, 50-sheet automatic document feeder, two-sided printing accessory
Paper handling standard/output
150-sheet output tray
Ports & interfaces
Direct printing *
Yes
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
CF
Processor frequency
192 MHz
Mac compatibility
Yes
Performance
Minimum system requirements
Intel Pentium III or higher processor, 256 MB RAM, 500 MB available hard disk space, SVGA 800 x 600 with 16-bit color, CD-ROM drive; Microsoft Windows 7 ready. For more information go to http:///go/Windows7. Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 512 MB RAM, 1.2 GB available hard disk space; Windows XP Home, Windows XP Professional, Windows XP Professional x64 Editions, Windows 2000: Intel Pentium II or Celeron processor, 128 MB RAM, 280 MB available hard disk space Intel Pentium III or higher processor, 256 MB RAM, 500 MB available hard disk space, SVGA 800 x 600 with 16-bit color, CD-ROM drive; Microsoft Windows 7 ready. For more information go to http:///go/Windows7. Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 512 MB RAM, 1.2 GB available hard disk space; Windows XP Home, Windows XP Professional, Windows XP Professional x64 Editions, Windows 2000: Intel Pentium II or Celeron processor, 128 MB RAM, 280 MB available hard disk space Mac OS X v 10.3 or higher (400 MHz PowerPC G3), Mac OS X v 10.4.x or higher (1.83 GHz Intel Core Duo or faster) Mac OS X v 10.6, 256 MB RAM, 600 MB available hard disk space, CD-ROM drive, SVGA 800 x 600 monitor with 16-bit color
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (PowerSave)
10 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
25 - 75%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
18.5 kg
Packaging data
Package weight
26.6 kg
Packaging content
Bundled software
Printer Drivers for Mac and Windows, HP Photosmart Essential Software, HP Photosmart Express, Readiris Pro OCR software
Logistics data
Pallet gross weight
224.8 kg
Master (outer) cases per pallet
2 pc(s)
Layers per pallet
2 pc(s)
Products per pallet
8 pc(s)
Other features
Standard input trays
2
I/O ports
1 USB, 1 Ethernet, 1 PictBridge, 1 Wireless
Networking features
Via HP Jetdirect external print servers
Dimensions (WxDxH)
531 x 485 x 444 mm
Network ready
No
Acoustic power emissions
6.5 B(A) (printing at 16 ppm, Normal mode), 6.8 B(A) (printing at 35 ppm, Draft mode)
Duplex print options
Automatic (standard)
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 1.8 amp
Modem type
33.6 Kbps
Media types supported
Paper (inkjet, plain, photo), envelopes, labels, cards (greeting, index), transparencies
Minimum system requirements for Macintosh
Mac OS X v 10.3 or higher (400 MHz Power PC G3), Mac OS X v 10.4.x or higher (1.83 GHz Intel Core Duo or faster) Mac OS X v 10.6; 128 MB RAM; 300 MB available hard disk space; CD-ROM drive; SVGA 800 x 600 monitor with 16-bit color
Wireless technology
802.11b/g
Safety
EN 60950/IEC 950 Compliance (International), UL Listed (USA), CSA (Canada), GS Certified (Germany), CE Marking (Europe), NOM-NYCE (Mexico), GOST (Russia)
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, XP Professional x64; Mac OS X v 10.3.9 +; Mac OS X v 10.4.9 +;
Functions
Print, copy, scan, fax
Compatible ink types, supplies
Dye-based color, pigment-based black
Custom media sizes
76 x 127 to 216 x 356 mm 3 x 5 to 8.5 x 14 in
Size (imperial)
53.1 cm (20.9")
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Duty cycle letter size (maximum)
7500 pages per month
Product dimensions when open (LxWxD)
53.1 cm (20.9")
Media weights by paper path
Tray 1: 60 to 105 g/m2 (plain media), 60 to 200 g/m2 (special media), up to 200 g/m2 (cards media); Tray 2: 60 to 105 g/m2 (plain media)
Pallet dimensions (W x D x H)
1219 x 1016 x 2379 mm
Print quality (black, draft quality)
300 DPI
Standard media sizes
C5 (162 x 229 mm), C6 (114 x 162 mm), 100 x 150 mm
Typefaces
2 built-in: Courier, Letter Gothic; No scalable fonts
Print quality (black, best quality)
1200
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
531 x 646 x 444 mm
Standard output capacity for transparencies
60 sheets
Duplex supported media size
A4
Image scaling/enlargement range
Up to 25 to 400%
Technical features
Photo Fix
Automatic paper sensor
No
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
619.8 x 639.8 x 559.8 mm (24.4 x 25.2 x 22")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2380 mm (48 x 40 x 93.7")
Pallet weight (imperial)
224.8 kg (495.6 lbs)
Weight (imperial)
18.5 kg (40.8 lbs)
Auto fax reduction supported
Yes
Junk barrier supported
Yes
Maximum scan area (ADF) (imperial)
215.9 x 355.6 mm (8.5 x 14")
Media sizes supported (imperial)
Letter, legal, statement, executive, 3 x 5 in, 4 x 6 in, 5 x 7 in, 5 x 8 in, 4 x 10 in, 4 x 11 in, 4 x 12 in, 8 x 10 in, envelopes (No. 10, Monarch, DL)
Package weight (imperial)
26.6 kg (58.6 lbs)
Print speed (colour, normal quality, 10 x 15 photo)
As fast as 90 sec
Recommended media weight (imperial)
20 to 24 lb
Send to email capability
No
Standard output capacity for legal
60 sheets
SureSupply supported
Yes
Vivera inks supported
No
Wireless option type
Yes
Case or master carton quantity
5 pc(s)
Package dimensions (WxDxH)
620 x 640 x 560 mm
Media size (tray 1)
A4, A5, A6, B5, B6, C5, C6, 76 x 127 mm - 216 x 356 mm
Electromagnetic compatibility
US (FCC Title 47 CFR Part 15 Class B), EU (CE), Canada (ICES)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:04:43
Uk has collected 5 expert reviews for HP OfficeJet L7780 Inkjet A4 1200 x 1200 DPI 16 ppm and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
itreviews.com
Updated:
2015-01-10 03:04:38
multi-function colou printer, scanner, copier and fax for business: HPs Officejet series is principally geared toward the small to medium business market and the L7780 has some unique features that will specifically appeal to those using network servers t...
0%
expertreviews.co.uk
Updated:
2015-01-10 03:04:38
You might think buying an MFP for the office user would mean choosing a laser printer device, but HPs OfficeJet Pro L7780 is a heavy-duty inkjet MFP. It prints with four ink colours, each available in a standard or high-yield pack. Using the high-y...
100%
techadvisor.co.uk
Updated:
2015-01-10 03:04:40
The HP OfficeJet Pro L7780 is a proper business inkjet printer. Its not cheap, but the HP OfficeJet Pro L7780s feature set and performance are really very good. Anyone thinking the falling prices of laser printers meant the day of the inkjet was a...
Bottom line When it comes to inkjets, HP is generally near the top in every department. The HP OfficeJet Pro L7780 isnt cheap, but its feature set is eye-popping and performance generally very good. As a serious business printer, this is hard to beat. Robin Morr...
90%