location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Neverstop Laser MFP 1200w A4 600 x 600 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Neverstop Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neverstop Laser MFP 1200w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4RY26A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015495739 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2025 05:15:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2024
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Neverstop Laser MFP 1200w A4 600 x 600 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB Built-in processor 500 MHz
  • - 8.73 kg
More>>>
Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
13 s
Time to first page (black, normal)
7.6 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
10.9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution (black)
600 x 600 ppi
Optical scanning resolution (colour)
600 x 600 ppi
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Image formats supported
BMP, JPG, PNG, RAW, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 2500 pages per month
Maximum duty cycle *
20000 pages per month
Digital sender
No
Page description languages
URF, PWG, PCLmS
All-In-One-multitasking
Yes
Country of origin
Brazil, China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Custom media width
105 - 215.9 mm
Custom media length
148.5 - 356 mm
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.5 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
325 W
Power consumption (printing)
325 W
Power consumption (ready)
3.2 W
Power consumption (sleep)
0.6 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.721 kWh/week
AC input voltage
110 - 127 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows 8.1, Windows 10, Windows 11, Windows 7
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan, Mac OS X 10.13 High Sierra
Linux operating systems supported
Yes
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 32.5 °C
Certificates
Certification
EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN55024: 2010, EN 55032: 2012/AC: 2013, 47 CFR Part 15, Subpart B I ANSI C63.4-2009, ICES-003 Issue 5, KN32, KN35, GB/T 9254-2008, GB17625.1-2012, CISPR22: 2008, CISPR32: 2012,CNS 13438 (Other EMC approvals as required by individual countries.
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
380.5 mm
Depth
293.4 mm
Height
287 mm
Weight
8.73 kg
Packaging data
Package width
481 mm
Package depth
390 mm
Package height
421 mm
Package weight
10.8 kg
Packaging content
Cables included
AC, USB
Warranty card
Yes
Logistics data
Pallet gross weight
388.8 g
Layers per pallet
6 pc(s)
Products per pallet
36 pc(s)
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2527 mm
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer.
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
26 dB
Source Testseek summary Average rating
Reviews
Updated:
2020-05-15 10:42:15
Uk has collected 24 expert reviews for HP Neverstop Laser MFP 1200w A4 600 x 600 DPI 20 ppm Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
stuff.tv/my/
Updated:
2020-05-15 10:42:14
With the constant upgrades in technology, it's an irony that things are becoming even more simple to use and adopt - despite the fact that the technologies behind them are leaps and bounds more sophisticated than ever. So my question for today is fairly s...
Good HP Smart app makes setting up and installing printer a walk in the park, Printing, scanning and copying is very easy to perform, Good black and white laser print outs with enough clarity, Reload kit is quite innovative, and makes it very easy to reload to...
Bad Prints in black and white only, Printer indicates "out-of-paper" sometimes even with a lot of paper loaded, No multi-feed capability for scanning or copying...
100%
techradar.com
Updated:
2020-07-24 17:43:03
HP's Neverstop laser printers are the first to use a refillable tank for the toner. That means no more expensive toner cartridges and, therefore, much lower per-page print costs — up to 60% less according to HP. The HP Neverstop Laser MFP 1202nw tested he...
Good No expensive toner cartridges, Refuelling is easy, Space-saving design, Consistent print quality...
Bad No auto-duplex or ADF, Small LCD panel, Limited print/scan resolution, Slow printing for a laser...
Bottom line The HP Neverstop Laser MFP 1202nw is a compact and smart-looking all-in-one laser printer that turns out consistently crisp monochrome pages, but it's the ground-breaking toner tank system that trumps every other budget laser printer. With the lowest runn...
80%
itwire.com
Updated:
2020-08-31 02:00:06
HP's latest SOHO all-in-one is aimed at those looking for low running costs.Most laser printers use a cartridge system that combines toner and drum in a single unit that can be easily and cleanly replaced. Consequently, some owners look to save money by r...
0%
itpro.co.uk
Updated:
2020-10-23 10:09:09
Buy a cheap mono laser device and you're usually saddled with expensive supplies that can make it poor value over the long term. HP is one of several manufacturers beginning to offer an alternative. The Neverstop 1202nw is a simple mono laser MFP that arr...
80%
zdnet.com
Updated:
2020-05-15 10:42:14
HP has been rather slow getting in on the act with refillable 'tank' printers in the past, with its Smart Tank range of inkjet printers taking almost a year to reach the UK and US following a somewhat low-key launch in Asia and Pacific regions. But the co...
Good Big savings on cost of replacement toner, Good print speed and quality, Quick and easy toner 'reload' process...
Bad Mono printing only...
Bottom line HP's lack of enthusiasm for 'tank' printing in recent years has been disappointing, but the introduction of the Neverstop laser range is a genuine innovation that could provide real savings for business users working from home or in small offices. There's...
80%