location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 2-3 -inch paper roll spindle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-3 -inch paper roll spindle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C811171
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343845602 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 2-3 -inch paper roll spindle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.69 cm (0.667")
  • - Country of origin: Japan
  • - 1 pc(s)
More>>>
Features
Size (imperial) *
1.69 cm (0.667")
Compatibility
Epson Stylus Pro 4880 Epson Stylus Pro 4000 Epson Stylus Pro 4800
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
185 mm
Package depth
570 mm
Package height
180 mm
Package weight
1.06 g
Logistics data
Products per pallet
80 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Worldwide 1 distributor(s)