location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola RIZR Z6 5.08 cm (2") 780 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RIZR Z6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MOT1041034
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola RIZR Z6 5.08 cm (2") 780 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 cm (2") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 780 mAh
More>>>
Display
Display diagonal *
5.08 cm (2")
Display resolution *
240 x 320 pixels
Display number of colours
262144 colours
Storage
Internal memory
64 MB
Camera
Rear camera resolution
2
Rear camera flash *
Yes
Rear camera type *
Single camera
Zoom capability
8x
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Messaging
Multimedia Messaging Service (MMS)
Yes
Design
Product colour *
Black
Performance
Personal info management (PIM)
Alarm clock, Calendar
Multimedia
FM radio
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
780 mAh
Talk time (2G)
2.5 h
Weight & dimensions
Width
105 mm
Depth
45 mm
Height
16.2 mm
Weight *
105 g
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes