location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1020D DUPLEXED LASER A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1020D DUPLEXED LASER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-1020D
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-1020D DUPLEXED LASER A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 20 ppm
  • - Total input capacity: 250 sheets
  • - Internal memory: 16 MB Built-in processor 266 MHz
More>>>
Printing
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
250 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media size (tray 1)
Universal paper cassette: A4, B5, A5, Letter, Legal, Custom (148 x 210 mm to 216 x 297 mm)
Media weight (tray 1)
60 -105 g/m2
Performance
Internal memory *
16 MB
Maximum internal memory
272 MB
Built-in processor
Yes
Processor model
Power PC 405
Processor frequency
266 MHz
Performance
Sound pressure level (printing)
53 dB
Powersave acoustic emission
0 dB
Sound power level (standby)
32 dB
Weight & dimensions
Weight
10.5 kg
Dimensions (WxDxH)
378 x 375 x 235 mm
Other features
Power supply type
220~240V @ 50/60Hz
I/O ports
Standard interface: High speed bi-directional parallel (IEEE 1284), USB 2.0 (Full speed), KUIO LV Option-Interface slot Multiple interface connection (MIC): MIC allows for simultaneous data transfer via up to three interfaces, with each interface having its own virtual printer.
Memory upgrade
Yes
Duty cycle letter size (maximum)
15000 pages per month
Standard input trays
Universal paper cassette, Multipurpose tray.
Networking features
As optional: 10Base-T/100Base-TX, 10Base-FL, FibreLink, TokenRing STP/UTP, Wireless LAN - IEEE 802.11b, 10Base-T/100Base-TX/100Base-FX, FibreOptic, 10Base-2/10Base-T/100Base-TX, Optional
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:32:44
Uk has collected 1 expert review for KYOCERA FS-1020D DUPLEXED LASER A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2011-08-01 21:32:44
Low running costs make this a good buy.
80%