location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 5310m Intel® Core™2 Duo SP9400 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5310m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD792EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:56:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Oct 2010
Product end of life date
brochure (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Design
Product colour *
Black
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SP9400
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SP9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Total HDDs capacity
320 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Full-size keyboard
Yes
Software
Operating system architecture
32-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36693
Conflict-Free processor
No
Power
AC adapter power
65 W
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
328 mm
Depth
221 mm
Height (front)
2.35 cm
Weight *
1.7 kg
Packaging content
AC adapter included *
Yes
Other features
Infrared data port
No
Graphics card family
Intel
Type
PC
Power supply type
AC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wireless option type
Yes
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 04:14:49
Uk has collected 34 expert reviews for HP ProBook 5310m Intel® Core™2 Duo SP9400 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
zdnet.co.uk
Updated:
2012-11-01 04:14:42
Business users looking for a touch of ultraportable elegance might be drawn to the ProBook 5310m for its chassis design, well-made keyboard and superb 13.3in. screen. The absence of an optical drive may be a deal-breaker for some though.
Good Well made and stylish, Superb 13.3in. display, Goodquality keyboard, Functional dualboot system...
Bad No optical drive, Short on ports and connectors...
Bottom line Business users looking for a touch of ultraportable elegance might be drawn to the ProBook 5310m for its chassis design, well-made keyboard and superb 13.3in. screen. The absence of an optical drive may be a deal-breaker for some though...
76%
Zdnet.com.au
Updated:
2012-11-01 04:14:43
Design The HP Probook 5310m is an exceptionally sleek and thin ultraportable laptop. It's got both a fantastic battery life and real processing muscle, which is a pleasantly mystifying surprise to find in a laptop of such diminutive size. It's a matte...
Good Excellent design and mobile performance for less than AU$1500...
Bad DisplayPort can limit your options without adapters, Lacks eSATA port...
Bottom line If you are after a tiny laptop, and are certain you won't ever be playing any graphically intensive games on it, you'd be hard pressed to find a better machine than HP's 5310m. Editors’ rating: 8.5/10...
85%
pcadvisor.co.uk
Updated:
2012-11-01 04:14:46
Product Code: VQ464EA HP has a laptop of business-savvy beauty on its hands with the HP ProBook 5310m. Why do we say that? Even the guys in the test centre - who see everything under the sun - were impressed by the HP ProBook 5310m's industrial desi...
Bottom line Really, though, those are fairly minor quibbles for an ultraportable that looks as though it will deliver for a businessperson's bottom line - a laptop that still manages to offer good features for under £800. We can't give you a final verdic...
80%
infoworld.com
Updated:
2012-11-01 04:14:29
The ProBook 5310m's slim, stylish case impresses--and so do its quick-booting, business-friendly apps. Stay tuned for the results of its lab tests.
0%
anandtech.com
Updated:
2012-11-01 04:14:30
HP is one of the biggest players in the computer industry, and as such they cater to every type of user from your typical home consumer through business executives and data centers. With such a large range of offerings, quality and features can vary q...
0%
technogog.com
Updated:
2012-11-01 04:14:31
Share Today for review I’ve got the very stylish and thin HP ProBook 5310m notebook PC. This is one of the thinnest full laptops I’ve ever seen truly, and it’s also lightweight. It’s mostly aluminum giving it durability and good looks as well. The perf...
Good Decent performance, Excellent keyboard, Well made, thin and lightweight, Quick boot time...
Bad Bottom gets very hot, Top gets rather warm, Display colors are a bit washed out, Displayport and USB port too close together...
Bottom line I like the HP ProBook 5310m quite a bit honestly, it’s very thin and lightweight and performs well. The keyboard is one of the nicest I’ve used on a laptop, you can type quickly with no issues and you won’t find yourself hitting the touchpad accidenta...
80%
maximumpc.com
Updated:
2012-11-01 04:14:35
A premium ultraportable that's light on your budget HP touts the $900 ProBook 5310m as being the world's thinnest full-performance notebook, but its slim form factor doesn't mean limited functionality. The 5310m ultra-portable is burly enough to satisf...
Good Attractive design; strong security and reliability features; reasonable price tag.
Bad Only 3.5 hours of battery life on the fourcell model...
90%
electronista.com
Updated:
2012-11-01 04:14:37
A solid combination of processing power, battery life, security features, and productivity tools make the HP 5310m a good choice for sales pros, road warriors, or any small business. HP's proprietary Quicklook and Quickweb features are a welcome conven...
Good Core 2 Duo S fast but nets good battery life, Bright 13inch display, Light, toughened aluminum body, Fullsize, spillproof keyboard, Instantboot access to email, web, Decent expansion, Good software security, Very competitive pricing...
Bad No real hardware security features, External optical drive not included, Multitouch trackpad a bit quirky, No option for dedicated graphics.
Bottom line The 5310m is the definition of a well-balanced business portable: it can provide good enough performance to serve as a main system but enough battery life to become a workhorse for the road. It exudes a level of quality but costs much less than some of...
80%
gadling.com
Updated:
2012-11-01 04:14:38
If you are looking for a cheap plastic laptop, then I'm going to disappoint you - this review is going to take a closer look at a very sturdy and well built laptop. And any laptop with "sturdy" in the description is usually not going to be a cheap mach...
0%
pcworld.com_techhive.com
Updated:
2012-11-01 04:14:40
HP has a thing of business-savvy beauty on its hands with the ProBook 5310m. Why do I say that? Even the guys in the PC World Labs--who see everything under the sun--were impressed by its industrial design. The sleek black aluminum case, the supple tex...
Good Great industrial design, Incredibly handy proprietary software...
Bad Mouse buttons could be a little bigger, No eSATA or passthrough USB charging port...
Bottom line The ProBook 5310m's slim, stylish case impresses--and so do its quick-booting, business-friendly apps. Stay tuned for the results of its lab tests...
70%
onlinenotebook.com
Updated:
2012-11-01 04:14:41
HP ProBook 5310m has a 13.3 inch TFT LCD active matrix, has a 1366 x 768 (WXGA) pixel resolution, it has integrated graphics processor of Intel GMA 4500MHD Dynamic Video Memory Technology 5.0. The laptop comes with a 2 mega pixel integrated camera. Th...
Good Great design, excellent performance, tweak able hardware...
Bad Nothing in particular...
Bottom line HP ProBook 5310m is an excellent laptop. We didn’t have any issue with the hardware and the performance. If you are looking for a good business laptop, look no further and get this one!...
0%
Geek.com
Updated:
2012-11-01 04:14:42
HP first introduced the ProBook 5310m as the “world’s thinnest full-performance notebook PC” which is a notable claim for the ProBook line, whose defining characteristic tends to be its price-consciousness. While almost every laptop is “the world’s som...
0%
eweek.com
Updated:
2012-11-01 04:14:42
Desktops & NotebooksREVIEW: HP ProBook 5310m Means Business, but Poor Design Choices Mar UnitShare By: Cameron Sturdevant2009-12-15Article Rating: / 0 There are 0 user comments on this Desktops & Notebooks story.Rate This Article:Poor Best E-mail Pr...
0%
hardwaregeeks.com
Updated:
2012-11-01 04:14:43
I have been a huge fan of the HP ProBook line since it was first announced, and with each refresh it gets better and better, while keeping the same simple yet stylish design. HP loaned me their ProBook 5310m for about two weeks and I really enjoyed hav...
40%
notebookreview.com
Updated:
2012-11-01 04:14:44
HP ProBook 5310m Review Article ContentsHP ProBook 5310m Review HP promises that the new ProBook 5310m is a "stylish" business notebook that packs performance, battery life, and value inside a thin-and-light 13-inch notebook. Is the ProBook 5310m tr...
0%
hardwarecentral.com
Updated:
2012-11-01 04:14:44
Looks aren't everything. There's also money. That sounds pretty shallow of us, but appearance and price are the twin issues for IT managers and shoppers in the 13.3-inch ultraportable notebook segment. There are plenty of sleek, sub-four-pound status...
93%
asiaone.com
Updated:
2012-11-01 04:14:45
Its keyboard and mouse buttons offer good tactile feedback, though strangely, the space bar is responsive only if you hit it right in the middle.For the laptop to look razor-thin, HP uses the slimmer DisplayPort digital audio-video connector instead of...
Bottom line The ProBook 5310m gives ample computing juice in an anorexic body. Just disregard the flimsy space bar...
0%
notebookcheck.net
Updated:
2012-11-01 04:14:45
By Bernd Müller 11.23.2009 HP's ProBook of 13.3 inches addresses business people with an affinity for design. The ULV dual-core processor represents high mobility but can also supply good performance. Nevertheless, who really wants smeary fingerprint...
Good Highend material look, Very good keyboard, Very good application performance, High battery life, Robust lid & hinge unit, Fast hard disk...
Bad Smeary surfaces on the touchpad and beside the keys, Loud hard disk, Single gaps, Yielding case, Loose sitting battery...
Bottom line The HP ProBook 5310m is flat and enduring, but not a CULV notebook for the consumer target group, anyhow. The buyer basically gets a well manufactured 13.3 inch notebook with a non-reflective display at a price of a good 900 euro . The 5310m neither has...
87%
pcmag.com
Updated:
2012-11-01 04:14:46
The HP Probook 5310 ($899 direct) is evidence that small businesses are ready to embrace modern times. Conservative IT managers, particularly in large enterprises, have yet to realize how easy it is to stifle innovation by demanding so many hardware...
Good Luxuriously thin and light. Amazing typing and navigating experience. Great battery life on a 41Wh battery. Inexpensive. HP Quick tools are nice add-ons. Environmentally friendly.
Bad 8-cell battery isn't available yet.
Bottom line The HP ProBook 5310m is one of the sleekest, thinnest SMB laptops in the market, and you don't have to pay an arm and a leg for it...
80%
Laptopmag.com
Updated:
2012-11-01 04:14:47
Up until now, small businesses with modest IT budgets have faced a difficult choice: purchase an affordable but bulky system targeted at them, or a low-cost consumer ultraportable without the build quality or business-friendly features they require. Wi...
Good Attractive, durable design, Strong performance and battery life, Comfortable keyboard, Speedy QuickWeb instant-on feature, Good security software bundle...
Bad Mediocre viewing angles, Poor sound, No VGA out...
Bottom line A business-friendly ultraportable with a sleek design, strong performance, and good battery life.
90%
computershopper.com
Updated:
2012-11-01 04:14:47
If the slender designs of the Dell Adamo, HP Envy 13, and Apple MacBook Pro pique your interest but their price tags leave you cold, turn your attention to the new HP ProBook 5310m. Wrapped in a sleek aluminum-and-magnesium chassis but pri...
Good Slim, chic metal shell; handy quick-boot Web/e-mail environments; good multimedia performance; excellent battery life; affordable...
Bad No DVD drive; slow 3D performance; mediocre speakers; VGA-out requires optional dongle; no dedicated media keys...
Bottom line This slim, chic model redefines what an under-$1,000 ultraportable can deliver. Small-business users get good performance and battery life in a chassis that looks pricier than it is...
88%