location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XL2 0.8 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9551A001 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XL2 0.8 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP CCD 25.4 / 3 mm (1 / 3")
  • - Optical zoom: 20x
  • - LCD 5.08 cm (2")
  • - Microphone in
  • - Lithium-Ion (Li-Ion) 4 h
More>>>
Image sensor
Total megapixels *
0.8 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 3 mm (1 / 3")
Lens system
Focal length range
5.4 - 108 mm
Optical zoom *
20x
Filter size
72 mm
Image stabilizer *
Yes
Storage
Camcorder tape type
Mini-DV
Shutter
Camera shutter speed
1/16000 - 1/6 s
Display
Display diagonal *
5.08 cm (2")
Display
LCD
Display resolution
200000
Camera
Minimum illumination
0.8 lx
Ports & interfaces
PictBridge *
No
DV port
Yes
Microphone in
Yes
S-Video in
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
4 h
Weight & dimensions
Width
225 mm
Depth
220 mm
Height
496 mm
Weight *
2.41 kg
Other features
I/O ports
AV - in Analogue-in LANC
Auto focus
Yes
Manual focus
Yes
Night mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:42:30
Uk has collected 11 expert reviews for Canon XL2 0.8 MP CCD and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gadgetguy.com.au
Updated:
2011-11-04 07:12:13
s The XL2?s three 1/3.4-inch 800,000 pixel CCDs are superb and in combination with Canon?s exceptional lenses deliver consistently bright, clear high quality images with accurate colour. The real story is that with the new cine features the XL2 in the...
Good Image quality, true 16:9, interchangeable lenses, feature set.
Bad Couldn?t fault it!...
Bottom line s The XL2?s three 1/3.4-inch 800,000 pixel CCDs are superb and in combination with Canon?s exceptional lenses deliver consistently bright, clear high quality images with accurate colour. The real story is that with the new cine features the XL2 in the...
100%
goodgearguide.com.au
Updated:
2011-11-04 07:12:13
Once youre over the disappointment that its not the high-definition model many were predicting, youll find Canons XL2 a worthy successor to the successful XL1 and XL1s MiniDV camcorders.
80%
dv.com
Updated:
2011-09-25 22:42:30
Pros:Great pictures, versatile audio, interchangeable lenses. True progressive 24p and 30p; native 16:9 widescreen. Improved 20 X lens with focus/zoom preset. Extensive menus and comprehensive image controls. Huge, beautiful EVF. Uses existing XL-seri...
Good Great pictures, versatile audio, interchangeable lenses. True progressive 24p and 30p; native 16:9 widescreen. Improved 20 X lens with focus/zoom preset. Extensive menus and comprehensive image controls. Huge, beautiful EVF. Uses existing XL-series access...
Bad Heavy and awkward for handheld work. Small CCD area means all lenses are effectively 33 percent more telephoto, so wide angles are challenging.
Bottom line Canon reinvents its flagship DV camera as a 16:9, 24p-capable heavyweight contender. The XL2 leap-frogs the XL1S with crisp and detailed CCDs, true progressive scanning, 24p, native widescreen, and considerable tweakability. The Panasonic AG-DVX100A no...
90%
macobserver.com
Updated:
2011-09-25 22:42:30
First Impressions of Canons XL2 by - April 1st, 2005 Last night I had the pleasure of shooting a live event with Canons new XL2 DV camcorder. This was the first time I had handled the camera since its release in July, 2004. Being an owner of the olde...
0%
digitalcontentproducer.com
Updated:
2011-09-25 22:42:30
The Canon XL2s robust construction contributes to the cameras considerable heft, but also its ability to withstand the day-to-day rigors of a typical DV shooters grind. Photos and figures by Barry Braverman. The Canon XL2 is the long-a...
0%
videomaker.com
Updated:
2011-09-25 22:42:30
ShootingAlthough it would be a waste to keep the camera in auto mode, it is possible to pick it up and fire away with excellent results. The auto focus had a hard time with slow shutter speeds (e.g. 1/30 and 1/24), but those arent speeds youll often...
0%
Country Distributor
Nederland 1 distributor(s)