location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XM2 Handheld camcorder 4.7 MP CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XM2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7921A001 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XM2 Handheld camcorder 4.7 MP CCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 4.7 MP CCD 25.4 / 4 mm (1 / 4") Black, Silver
  • - Optical zoom: 2x Digital zoom: 100x
  • - Memory card, Videotape
  • - LCD Built-in display 6.35 cm (2.5")
  • - Microphone in
  • - Lithium-Ion (Li-Ion)
More>>>
Image sensor
Total megapixels *
4.7 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 4 mm (1 / 4")
Optical sensor resolution
470000 pixels
Lens system
Interchangeable lens
Yes
Focal length range
4.2 - 84 mm
Optical zoom *
2x
Filter size
58 mm
Digital zoom *
100x
Image stabilizer *
No
Storage
Camcorder media type *
Memory card, Videotape
Compatible memory cards *
MMC, SD
Disc types supported
No
Camcorder tape type
Mini-DV
Shutter
Camera shutter speed
1/16000 - 1/6 s
Display
Display diagonal *
6.35 cm (2.5")
Built-in display *
Yes
Display
LCD
Display resolution
200000
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
0.37 lx
Design
Product colour *
Black, Silver
Audio
Audio dubbing
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
Yes
Microphone in
Yes
S-Video in
Yes
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
118 mm
Depth
136 mm
Height
306 mm
Weight *
1.12 kg
Other features
I/O ports
AV LANC Analogue-in
Auto focus
Yes
Manual focus
Yes
Night mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:19:11
Uk has collected 8 expert reviews for Canon XM2 Handheld camcorder 4.7 MP CCD Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:35:27
Reviewing a high-end camcorder from Canon is comparable to taking a Lamborghini Diablo for a test drive -- critical opinion, however informed, is practically irrelevant. This is basically as good as it gets, with the X-M2 being an admirably worthy su...
Good Superb image quality, 20x optical zoom, affordable for a professional unit...
Bad No zooming ring, inbuilt microphone below average, standard-def only The Final Word Serious users will find plenty to love about the X-M2, which combines plenty of premium features with a price tag that most people can afford. It might be getting a lit...
Bottom line Serious users will find plenty to love about the X-M2, which combines plenty of premium features with a price tag that most people can afford. It might be getting a little long in the tooth, but this is still one of the best MiniDV cams on the market.
85%
gadgetguy.com.au
Updated:
2011-11-04 06:35:27
In a world where technology changes faster than you change your underwear it?s staggering that the XM2 not only still holds up but is a serious contender in the sub $5000 3CCD class. That said, its time is certainly coming to an end not so much because...
Bottom line In a world where technology changes faster than you change your underwear it?s staggering that the XM2 not only still holds up but is a serious contender in the sub $5000 3CCD class. That said, its time is certainly coming to an end not so much because...
80%
zdnet.co.uk
Updated:
2017-02-22 01:07:43
The 3-CCD XM2 is one of the best MiniDV camcorders you can get for under £2,000.
82%
computervideo.net
Updated:
2017-02-22 01:07:43
Canon made quite an impression with the DM-XM1 three-CCD MiniDV camcorder, but can it do the same with its replacement, the XM2?...
0%
Country Distributor
Nederland 1 distributor(s)