location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 5590 Flatbed & ADF scanner 2400 x 2400 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5590
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5590
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1910A show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 535707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:12:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Scanjet 5590 Flatbed & ADF scanner 2400 x 2400 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 2400 x 2400 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 210 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 36 W
More>>>
Scanning
Maximum scan size *
210 x 297 mm
Optical scanning resolution *
2400 x 2400 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Film scanning
No
Greyscale levels
256
Flatbed scan speed (b/w, A4)
8 sec/page
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Grey
Performance
Sensor type *
CCD
Scan file formats
BMP, HTM, JPG, PCX, PDF, PNG, RTF, TIFF, TXT
Scan to
E-mail, File, Image
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Multi feed detection
No
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
USB port *
Yes
USB version
2.0
Ports & interfaces
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
36 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Weight & dimensions
Width
488 mm
Depth
340 mm
Height
162 mm
Weight
5.73 kg
Packaging content
Drivers included
Yes
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Certification
UL, EU LVD, EN 60950
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:27:44
Uk has collected 1 expert review for HP Scanjet 5590 Flatbed & ADF scanner 2400 x 2400 DPI A4 Grey and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 15:30:51
The 5590 is a good scanner for office documents but less so for photos and film...
Good Lots of features, good monochrome document scanning, sheet feeder.
Bad Slow duplex scanning, visible banding with sheet fed scans, cleaning The Final Word The 5590 is a good scanner for office documents but less so for photos and film...
Bottom line The 5590 is a good scanner for office documents but less so for photos and film...
60%
Country Distributor
México 1 distributor(s)