location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W USB-C Slim Travel Power Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W USB-C Slim Travel Power Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3PN48AA#AC3
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP 65W USB-C Slim Travel Power Adapter (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 65W USB-C Slim Travel Power Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Universal
  • - Output power: 65 W Input voltage: 90 V Input frequency: 47 - 63 Hz Output voltage: 20 V
  • - Purpose: Laptop
  • - Adjustable output voltage
  • - Brand compatibility: HP
  • - 1 pc(s)
  • - Black
More>>>
Do more with less

Connect the adapter’s USB-C™ cable to the USB-C™ port on your notebook or tablet for up to 60W of power delivery, and your phone’s USB cable to the USB-A port for 5W to power or charge it, then plug the AC head into any wall outlet.

Take it to go

Pack the small, lightweight adapter inside your device’s carrying case for easy, convenient charging and power whenever you need it.

World-class support

Rest easy with a one-year limited warranty.

Features
Purpose *
Laptop
Power supply type *
Universal
Input voltage *
90 V
Input frequency *
47 - 63 Hz
Input current
1.6 A
Output power *
65 W
Output voltage *
20 V
Output current
8 A
Efficiency
88%
Adjustable output voltage
Yes
Brand compatibility
HP
Features
Compatibility
ProBook 450 G6 Notebook PC; ProBook 440 G6 Notebook PC; ProBook 430 G6 Notebook PC; ZHAN x13 G2 Notebook PC; ProBook x360 440 G1 Notebook PC; ProBook 445R G6 Notebook PC; ProBook 455R G6 Notebook PC; ProBook 445 G6 Notebook PC; ProBook 455 G6 Notebook PC; ProBook 470 G5 Notebook PC; ProBook 450 G5 Notebook PC; ProBook 440 G5 Notebook PC; ProBook 430 G5 Notebook PC; ProBook 455 G5 Notebook PC; ProBook 640 G5 Notebook PC; ProBook 650 G5 Notebook PC; ProBook 640 G4 Notebook PC; ProBook 650 G4 Notebook PC; ProBook 645 G4 Notebook PC; ProBook 640 G2 Notebook PC; ProBook 650 G2 Notebook PC; Pro x2 612 G2; EliteBook 840 G6 Healthcare Edition Notebook PC; EliteBook 840 G5 Healthcare Edition Notebook PC; EliteBook x360 1040 G6 Notebook PC; EliteBook x360 1030 G4 Notebook PC; EliteBook x360 1040 G5 Notebook PC; EliteBook x360 1030 G3 Notebook PC; EliteBook x360 1030 G2 Notebook PC; Elite x2 1012 G2; EliteBook x360 1020 G2 Notebook PC; Elitebook Folio G1 Notebook PC; EliteBook x360 830 G6 Notebook PC; EliteBook x360 830 G5 Notebook PC; EliteBook 840 G6 Notebook PC; EliteBook 850 G6 Notebook PC; EliteBook 745 G6 Notebook PC; EliteBook 745 G5 Notebook PC; EliteBook 755 G5 Notebook PC; EliteBook 840 G5 Notebook PC; EliteBook 850 G5 Notebook PC; EliteBook 840r G4 Notebook PC; EliteBook 830 G5 Notebook PC; EliteBook 735 G6 Notebook PC; EliteBook 735 G5 Notebook PC; ZBook 14u G5 Mobile Workstation; ZBook 15u G5 Mobile Workstation; Chromebook 14 G5; Chromebook 11 G6 EE; Chromebook x360 11 G1 EE; Chromebook 13 G1 EE
HP segment
Business
Design
Product colour *
Black
Weight & dimensions
Width
97 mm
Depth
53.5 mm
Height
21 mm
Weight
235 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
85044090
Brand Image Product code Product Stock Price from
HP 65W USB-C Slim Travel Power Adapter HP 65W USB-C Slim Travel Power Adapter
(show image)
3PN48AA 65W USB-C Slim Travel Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)