location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo D24f-10 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D24f-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65EBGAC1UK show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2025 11:49:13
The date of the most recent change of this product data-sheet in Icecat.
Lenovo 65EBGAC1UK user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo D24f-10 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.9 cm (23.6") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 3 ms 250 cd/m² 1000:1
  • - 32 W
More>>>
Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
3 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Response time (fast)
1 ms
Pixel pitch
0.2715 x 0.2715 mm
Viewable size, horizontal
52.1 cm
Viewable size, vertical
29.3 cm
Colour gamut
72%
3D
No
Design
Market positioning *
Home
Product colour *
Black
Front bezel colour
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Power
Power consumption (typical) *
32 W
Power consumption (max)
45 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Width (with stand)
566 mm
Depth (with stand)
210 mm
Height (with stand)
444.3 mm
Weight (with stand)
3.96 kg
Width (without stand)
566 mm
Depth (without stand)
50.9 mm
Height (without stand)
344.4 mm
Weight (without stand)
3.35 kg
Bezel width (side)
2.13 cm
Bezel width (top)
1.9 cm
Bezel width (bottom)
2.9 cm
Packaging data
Package width
628 mm
Package depth
520 mm
Package height
139 mm
Package weight
5.71 kg
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Other features
TV tuner integrated
No
Compliance certificates
RoHS
Certification
CCC TÜV Low Blue Light
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
United Kingdom 2 distributor(s)