location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise CM4540f
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC420A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Oct 2014
Product end of life date
Bullet Points HP LaserJet Color Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 40 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 1280 MB 800 MHz
  • - 75.7 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
11.5 s
Time to first page (colour, normal)
11.5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed scanner
Input colour depth
30 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Distinctive ring
No
Features
Maximum duty cycle *
175000 pages per month
Digital sender
No
Number of print cartridges *
4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6
Envelope feeder
No
Maximum paper trays
5
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
1280 MB
Processor frequency
800 MHz
Performance
Sound pressure level (printing)
57 dB
Design
Market positioning *
Business
Display resolution
800 x 300 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
780 W
Power consumption (standby)
91 W
Power consumption (off)
0.3 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
75.7 kg
Logistics data
Pallet gross weight
94.8 kg
Other features
Standard input trays
3
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
909 x 668 x 1119 mm
Network ready
Yes
Power requirements
100-240V, 50/60Hz
Maximum internal memory
1.28 TB
Compatible operating systems
Windows 7/Vista/XP/Server 2008/Server 2003 Mac OS X v10.4 +; Linux; UNIX, Novell, Citrix.
Handset
No
Maximum scan area (ADF)
215.9 x 355.6 mm
Minimum scan area (ADF)
148.5 x 210 mm
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Pallet dimensions (W x D x H)
856 x 760 x 1498 mm
Print quality (colour, best quality)
600 DPI
Print quality (black, best quality)
600 x 600 DPI
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
1112 x 904 x 1460 mm
Print margin bottom (A4)
4.3 mm
Print margin left (A4)
4.3 mm
Print margin right (A4)
4.3 mm
Print margin top (A4)
4.3 mm
Memory upgrade
No
Automatic paper sensor
Yes
Auto fax reduction supported
Yes
Junk barrier supported
Yes
SureSupply supported
Yes
Duplex ADF scanning
Yes
Package dimensions (WxDxH)
856 x 760 x 1498 mm
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:41:38
Uk has collected 1 expert review for HP LaserJet Color Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%