location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-410 Power PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce DS-410 Power PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B249401PP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946671772
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Epson B11B249401PP user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce DS-410 Power PDF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Post Card(JPN)
  • - Maximum scan size: 215.9 x 3048 mm Sensor type: CIS
  • - USB port
  • - Power supply type: AC
More>>>
Scanning
Maximum scan size *
215.9 x 3048 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
10 bit
Output colour depth
8 bit
ADF scan speed (b/w, A4)
26 ppm
ADF scan speed (colour, A4)
26 ppm
Design
Scanner type *
ADF + Manual feed scanner
Product colour *
Black, White
Built-in display *
No
Performance
Sensor type *
CIS
Scan file formats
BMP, JPG, PDF, PNG, TIFF
Daily duty cycle (max) *
3000 pages
Scan drivers
ISIS, TWAIN, WIA
Paper handling
Scanning media types supported
Business Card, Post Card(JPN)
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
50 - 209 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Input voltage
120 - 230 V
Weight & dimensions
Width
297 mm
Depth
152 mm
Height
154 mm
Weight
2.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
240 mm
Package depth
395 mm
Package height
245 mm
Package weight
3.6 g
Packaging content
Cables included
AC, USB
Drivers included
Yes
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008 R2, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 06:39:07
Uk has collected 3 expert reviews for Epson WorkForce DS-410 Power PDF and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
betterbuys.com
Updated:
2019-11-21 06:39:07
The new Epson DS-410 is the latest entry in Epson's lineup of scanners targeted to small-to-medium-sized businesses. Like the Epson DS-780N Series, the DS-410 also includes a three-year limited warranty with next business day device replacement.The DS-41...
Good Three-year limited warranty with Next Business Day replacement program, scanning to cloud storage accounts, versatile paper handling...
Bad Wireless connectivity and mobile scanning are not supported...
0%
pcmag.com
Updated:
2020-06-10 04:18:14
Designed for low-volume small to medium-size offices, the Epson DS-410 Document Scanner ($329) is a low-cost sheet-feed scanner. It's comparable in features with our Editors' Choice HP ScanJet Pro 3000 s3 Sheet-Feed Scanner, but it's a little slower and c...
Good Comparably low price, Quick scanning and saving to both image and searchable PDF, Very accurate OCR, Good software bundle...
Bad Lacks wireless or mobile options, No business card software...
Bottom line The Epson DS-410 is a great value for offices that need a fast and accurate document scanner, but don't require it to be network-ready...
80%
Country Distributor
España 3 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)