location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD ST3320413AS internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST3320413AS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3320413AS show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD ST3320413AS internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 GB 3.5" 7200 RPM Serial ATA
  • - Storage drive buffer size: 16 MB
  • - 380 g
More>>>
Features
HDD capacity *
320 GB
HDD speed *
7200 RPM
Storage drive buffer size *
16 MB
HDD size *
3.5"
Interface *
Serial ATA
Read seek time
9.5 ms
Write seek time
8.5 ms
Average latency
4.16 ms
Power
Operating voltage
5 / 12 V
Weight & dimensions
Width
101.6 mm
Height
20 mm
Depth
147 mm
Weight
380 g
Other features
Product colour
Black
Internal
Yes
Data transfer rate
6 Gbit/s
USB powered
No
Recording density
329 kbit/inch
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:08:51
Uk has collected 51 expert reviews for Seagate Desktop HDD ST3320413AS internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 09:08:34
The Seagate Barracuda 1TB is one of the hard disks we often see in OEM PCs. There are good reasons for this: it's cheap and its specs are bang up to date with a SATA3 controller and 7,200rpm spin speed. Specifications don’t necessarily translate into h...
Bottom line Although not especially fast when it comes to large file transfers, this inexpensive 1TB disk is great value...
80%
uk.hardware.info
Updated:
2017-03-01 09:08:34
SSDs are of course the hippest and fastest form of storage, but if you want lots of storage capacity without breaking the bank, you're still relegated to the familiar realm of the hard disk. There's still some choice out there in this category, and pric...
0%
pcauthority.com.au
Updated:
2017-03-01 09:08:38
Earlier this year, we tested 20 hard drives, including the Seagate Barracuda 7200.11 1TB. Since then, Seagate has launched the 7200.12 series - in Australia these are available in 1TB and 1.5TB sizes at present. Rather than the three platters found in...
Bottom line Strong performance and noticeably quieter than its predecessor. The Barracuda 7200.12 1TB is more than good enough for an OS drive, but also good bottomless storage for your movies and music...
100%
goodgearguide.com.au
Updated:
2017-03-01 09:08:44
The Seagate Barracuda 7200.12 ST31000528AS is a 1TB internal desktop hard drive with a 32MB cache and a spin speed of 7200rpm. It has two 500GB platters and offers very fast transfer speeds. As hard drives begin to hit 2TB capacities (the Western Digital Caviar Green 2TB (WD20EADS), for example), 1TB hard drives are starting to get cheaper. The Seagate Barracuda 7200.12 ST31000528AS, with its formatted capacity of 931GB, is a good example of this. It costs just $189, which equates to a cost per...
Good Fast read/write speeds, good cost per gigabyte...
Bad Nothing of note...
Bottom line The Seagate Barracuda 7200.12 ST31000528AS 1TB hard drive is speedy and offers good value. If you need 1TB of data storage in a single drive, this is worth considering...
90%
expertreviews.co.uk
Updated:
2017-03-01 09:08:46
A 1TB internal hard disk may not seem very exciting now that 1.5TB and 2TB disks are available. However, Seagates 1TB Barracuda 7200.12 uses just two 500GB platters, whereas other 1TB disks typically use three 333GB platters. Squeezing more data on...
100%
uk.hardware.info
Updated:
2018-04-13 14:39:30
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
xbitlabs.com
Updated:
2017-03-01 09:08:34
Last year we tested 500GB hard disk drives which can be an optimal choice for users who don’t need a lot of disk storage. Today, we want to take a look at products which are twice as large. They are generally as fast as their higher-capacity counterpar...
0%
monster-hardware.com
Updated:
2017-03-01 09:08:35
Seagate ST31000524AS 1TB HDIt's been interesting these last several years to watch the evolution of the Computer Hard Drive market. Due to both internal (Consolidation), and external forces (SSD), the Hard Drive industry of today looks much different t...
Good Good performance, Quiet operation, Three year warranty, Cheap price...
Bad Higher access times than some previous models, Slower than a SSD (But larger and much cheaper)...
Bottom line The Seagate Barracuda ST31000524AS 1TB beats the Seagate Barracuda ST3750330AS 750GB in nearly all of our testing, (posting a slightly higher access time being the only exception). The Seagate ST31000524AS is a 7200.12 model so should be free of the fi...
90%
dragonsteelmods.com
Updated:
2017-03-01 09:08:35
I’ve got another hard drive for review today; it’s another Seagate model 7200.12 but it’s a slim style drive, it’s only one inch thick. The drive runs quiet and cool and it’s a decent performer, it would be great for an HTPC, or anywhere a smaller dri...
Good Quiet, Slim form factor, Relatively fast, Runs cool...
Bad None really...
Bottom line The Seagate Slim drive is small and quiet, and it doesn’t seem to get as warm as the regular sized 7200.12 drive does so this type of drive would be great for an HTPC where size and noise are an issue. Performance is decent overall; it’s almost...
100%
Behardware.com
Updated:
2017-03-01 09:08:35
After publishing our report on 2 TB drives, we’re throwing ourselves back into the breach with a selection of 1 TB drives! More common, these drives have...
0%
Techreport.com
Updated:
2017-03-01 09:08:35
Solid-state disks are easily one of the most exciting new technologies to grace the PC in recent years. The first examples didn't have the capacity or performance to measure up to their exorbitant price tags, but great strides have been made with subse...
0%
silentpcreview.com
Updated:
2017-03-01 09:08:35
The 3-platter WD Caviar Green 1.5TB looks to improve on the already impressive acoustics and energy efficiency of the 2TB version. The 500GB Seagate Barracuda 7200.12, on the other hand, is a performance drive with only a single-platter and has the pot...
Bottom line The 1.5TB Western Digital Caviar Green is one of the most impressive drives to pass through our labs in a long time. Not only is one of the quietest hard drives we've tested, amongst 3.5...
0%
viperlair.com
Updated:
2017-03-01 09:08:38
7200 RPM may seem ho-hum these days, but spindles speed is not always the sole factor when it comes to performance. Manufacturer: Seagate Price: $85 USD When shoppers go hunting for hard drives, the number one thing everyone looks at is the total capa...
Bottom line As it stands right now, the speed differences between desktop drives are pretty much a wash using current technologies. We're anxious to see the newer SATA 6GB parts, but the differences between the fastest and slowest drives in our tests today is abo...
0%
maximumpc.com
Updated:
2017-03-01 09:08:42
Introducing the first two-platter terabyte drive It was a big month for storage. Not only did Western Digital bring to the market the first 2TB consumer hard drive, but Seagate came to the game with another milestone: a two-platter 1TB drive. Both offe...
Good First twoplatter 1TB drive; wickedfast. Beats previous contender easily.
Bad Somewhat high MSRP; higher randomaccess writes than expected.
90%
Bit-Tech.net
Updated:
2017-03-01 09:08:44
1TB 931.51TB32MB 7,200RPM3 YearsWe like our 1TB hard disks here at bit-tech, and when we say that, we mean we like them – between us we now own close to a dozen of the drives. Call us easily impressed but there’s just something amazing about be...
Bottom line Despite some initial concerns regarding write speed and random access time results in our theoretical testing the Seagate 7200.12 1TB has seriously impressed us with its excellent performance throughout our testing. Read speeds are especially good and...
80%
Bjorn3d.com
Updated:
2017-03-01 09:08:46
With the emergence of Solid State Drives (SSD), the traditional mechanical drives seem to be facing a big challenge. However, do not count the mechanical drives out yet because compare to the measly storage capacity and the high pricing of the SSD, th...
Good Low power consumption, Quiet, Performs better in RAID environment, 500GB platters, Great performance in multi-tasking environment, Fast turn around time...
Bad Performance is mixed, Burst read performance is slow, Performance is mixed...
Bottom line The Seagate Barracuda 7200.12 is an interesting product. Its performance is a mixed with different benchmarks when we compare to the last generation of the Barracuda family. The hard drive’s burst rate is much slower than the last generation of hard...
80%
cluboc.net
Updated:
2017-03-01 09:08:46
Just recently, Seagate released several new hard drives giving computer owners more storage space and faster data transfer speeds. The new Momentus for notebook computers is a great example as it brings notebook storage much closer to the capacity and...
80%
Techreport.com
Updated:
2017-03-01 09:08:47
One of the most remarkable things about the storage industry is the fact that, although todays hard drives are much faster than those from yesteryear, theyre still spinning at the same spindle speeds. 7,200 RPM has been the standard for desktop drive...
Bottom line The worlds first terabyte hard drive hit the market less than two years ago. Back then, it took five 200GB platters to hit the 1TB mark. Today, Seagates Barracuda 7200.12 gets there with just two 500GB platters. And the latest cuda makes good use of...
0%
Cdrinfo.com
Updated:
2017-03-01 09:08:50
Seagate is the biggest hard disk manufacturer. As a result, the majority of PC users have used one the companys hard disk drives including us. We have many of their models in our labs and we hav ebeen always satisfied with their performance and price...
Bottom line For sure, the new Seagate 7200.12 series of HDD is significantly faster than its is predecessor, the 7200.11. Upgrading is just worthy and will boost the performance of your PC. You can easily expect a faster reading by 17MB/sec, while writing writin...
0%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD ST3750525AS internal hard drive 750 GB 7200 RPM 32 MB 3.5" Serial ATA Seagate Desktop HDD ST3750525AS internal hard drive 750 GB 7200 RPM 32 MB 3.5" Serial ATA
(show image)
ST3750525AS-RFB ST3750525AS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA Seagate Desktop HDD ST31000524AS internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA
(show image)
ST31000524AS-RFB ST31000524AS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST3160316AS internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA Seagate Desktop HDD ST3160316AS internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA
(show image)
ST3160316AS-RFB ST3160316AS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 4TB SATA III 3.5" internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD 4TB SATA III 3.5" internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD4000400 4TB SATA III 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD3000200 STBD3000200 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD2000201 STBD2000201 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST3750525AS internal hard drive 750 GB 7200 RPM 32 MB 3.5" Serial ATA Seagate Desktop HDD ST3750525AS internal hard drive 750 GB 7200 RPM 32 MB 3.5" Serial ATA
(show image)
ST3750525AS ST3750525AS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST3500413AS internal hard drive 500 GB 7200 RPM 16 MB 3.5" Serial ATA Seagate Desktop HDD ST3500413AS internal hard drive 500 GB 7200 RPM 16 MB 3.5" Serial ATA
(show image)
ST3500413AS ST3500413AS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST3250312AS internal hard drive 250 GB 7200 RPM 8 MB 3.5" Serial ATA Seagate Desktop HDD ST3250312AS internal hard drive 250 GB 7200 RPM 8 MB 3.5" Serial ATA
(show image)
ST3250312AS ST3250312AS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST3160316AS internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA Seagate Desktop HDD ST3160316AS internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA
(show image)
ST3160316AS ST3160316AS 0.00
(excl. VAT)
0 (incl. VAT)