location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN2000 USB CIPC NC Mono Headset Wired Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN2000 USB CIPC NC Mono
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001-436
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:04:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN2000 USB CIPC NC Mono Headset Wired Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity
  • - Circumaural 118 dB
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Headphones
Ear coupling *
Circumaural
Acoustic system
Semi-open
Headphone sensitivity
118 dB
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 01:33:12
Uk has collected 1 expert review for Jabra GN2000 USB CIPC NC Mono Headset Wired Head-band Office/Call center Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Jabra GN2000 Mono, Noise Cancelling Jabra GN2000 Mono, Noise Cancelling
(show image)
2013-82-04 Jabra GN2000 Mono, Noise Cancelling 0.00
(excl. VAT)
0 (incl. VAT)