location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com IEEE-1394 FireWire Adapter - 9 Pin to 4 Pin F/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IEEE-1394 FireWire Adapter - 9 Pin to 4 Pin F/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FIRE94FM
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com IEEE-1394 FireWire Adapter - 9 Pin to 4 Pin F/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9p FireWire 800 Male
  • - 4p FireWire Female
  • - Housing material: Plastic
  • - Black
More>>>
Ports & interfaces
Connector 1 *
9p FireWire 800
Connector 2 *
4p FireWire
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Black
Performance
Housing material
Plastic
Packaging data
Package width
15 mm
Package depth
90 mm
Package height
120 mm
Package weight
20 g
Brand Image Product code Product Stock Price from
StarTech.com IEEE-1394 FireWire Adapter 4 Pin - 6 Pin M/F StarTech.com IEEE-1394 FireWire Adapter 4 Pin - 6 Pin M/F
(show image)
FIRE46MF IEEE-1394 FireWire Adapter 4 Pin - 6 Pin M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com IEEE-1394 FireWire Adapter 4 Pin - 6 Pin F/M StarTech.com IEEE-1394 FireWire Adapter 4 Pin - 6 Pin F/M
(show image)
FIRE46FM IEEE-1394 FireWire Adapter 4 Pin - 6 Pin F/M 0.00
(excl. VAT)
0 (incl. VAT)