location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-920 + KYOlife 3 Years 1800 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-920 + KYOlife 3 Years
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
872B6042FW52201
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-920 + KYOlife 3 Years 1800 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1800 x 600 DPI
  • - A4 18 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB Built-in processor 266 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
16 s
Time to first page (black, normal)
11 s
Features
Maximum duty cycle *
15000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media size (tray 1)
A4, B5, A5, Letter, Legal
Media weight (tray 1)
60–105 g/m²
Performance
Internal memory *
32 MB
Performance
Maximum internal memory
288 MB
Built-in processor
Yes
Processor model
PowerPC 405
Processor frequency
266 MHz
Sound pressure level (printing)
49 dB
Sound power level (standby)
28 dB
Design
Certification
TÜV/GS, CE, PTS
Power
Power consumption (printing) *
315 W
Power consumption (standby)
8 W
Power consumption (PowerSave)
4.5 W
Weight & dimensions
Weight
9.2 kg
Dimensions (WxDxH)
380 x 390 x 245 mm
Other features
Custom media sizes
(148 x 210 mm) - (216 x 356 mm)
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Emulations
PCL6/PCL5e incl. PJL, KPDL 3 (PostScript 3), + (AES), IBM Proprinter X24E, Epson LQ-850, Diablo 630
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:23:53
Uk has collected 3 expert reviews for KYOCERA FS-920 + KYOlife 3 Years 1800 x 600 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-10-10 09:23:52
Kyoceras FS-920 is a compact, sturdy and affordable mono laser printer that takes up only slightly more space than an inkjet. It has both USB Hi-Speed and parallel ports, so itll work with both new and legacy systems. It has a 266MHz processor and...
60%
techradar.com
Updated:
2014-10-10 09:23:52
Lets face it... as far as peripherals go, the mono laser comes bottom of the pile for sexiness. Its a dull and dreary beige box and the Cinderella of the office. It does its job day after day, rarely complaining, churning out its unexciting but neces...
Good Low running costs, Quiet, 32MB RAM, Quoted 18ppm speed...
Bad No Ethernet as standard, No straight paper path...
Bottom line Lets face it... as far as peripherals go, the mono laser comes bottom of the pile for sexiness. Its a dull and dreary beige box and the Cinderella of the office. It does its job day after day, rarely complaining, churning out its unexciting but neces...
80%
goodgearguide.com.au
Updated:
2014-10-10 09:23:52
Few manufacturers can match Kyocera for overall cost of ownership. The companys ECOSYS technology means this printer is quiet, low-maintenance and has low ongoing costs. Add a low price, reasonable print speeds and quality output, and you have a perso...
90%