location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Executive 14.1 Slim Top Load

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Executive 14.1 Slim Top Load
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KD04AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808432323 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 552573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:53:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Executive 14.1 Slim Top Load
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 35.8 cm (14.1") Grey
  • - Fabric
  • - Brand compatibility: HP
  • - Carrying handle(s) Shoulder strap
  • - 760 g
More>>>
The ultimate organizer

Get plenty of room for your devices, gear, and gadgets with a dedicated compartment for your notebook and easy access to your essentials with interior and exterior slip and zip pockets.

Built-in theft protection

Arm yourself against electronic pick-pocketing with the RFID-blocking pocket. Deter tampering and access to your valuables with a lockable[1] notebook compartment and unbreakable, lockable[1], double-teeth zippers.

Easy-access charging on the go

Charge your phone and other devices without ever opening the bag with an exterior USB port, pass-through cable management, and thoughtfully-designed internal pocket for your power bank.[2]

Features
Surface coloration
Monochromatic
Features
Compatibility
HP ProBook 440 G6 Notebook PC; HP ProBook 430 G6 Notebook PC; HP ZHAN x13 G2 Notebook PC; HP ProBook x360 440 G1 Notebook PC; HP ProBook 445R G6 Notebook PC; HP ProBook 445 G6 Notebook PC; HP ProBook 440 G5 Notebook PC; HP ZHAN 66 Pro G1 Notebook PC; HP ProBook 430 G5 Notebook PC; HP ProBook 440 G4 Notebook PC; HP ProBook 430 G4 Notebook PC; HP ProBook 640 G5 Notebook PC; HP ProBook 640 G4 Notebook PC; HP ProBook 645 G4 Notebook PC; HP ProBook 640 G3 Notebook PC; HP ProBook 645 G3 Notebook PC; HP ProBook x360 11 G4 EE Notebook PC; HP ProBook x360 11 G3 EE Notebook PC; HP ProBook x360 11 G2 EE Notebook PC; HP ProBook x360 11 G1 EE Notebook PC; HP Pro x2 612 G1; HP Pro x2 612 G2; HP EliteBook 840 G6 Healthcare Edition Notebook PC; HP EliteBook 840 G5 Healthcare Edition Notebook PC; HP EliteBook x360 1040 G6 Notebook PC; HP EliteBook x360 1040 G5 Notebook PC; HP EliteBook x360 1030 G3 Notebook PC; HP Elite x2 1013 G4; HP Elite x2 1013 G3; HP EliteBook 1040 G4 Notebook PC; HP EliteBook x360 1030 G2 Notebook PC; HP Elite x2 1012 G2; HP EliteBook x360 1020 G2 Notebook PC; HP Elitebook Folio G1 Notebook PC; HP EliteBook 1040 G3 Notebook PC; HP Elite x2 1012 G1; HP EliteBook x360 830 G6 Notebook PC; HP EliteBook x360 830 G5 Notebook PC; HP EliteBook 830 G6 Notebook PC; HP EliteBook 836 G6 Notebook PC; HP EliteBook 840 G6 Notebook PC; HP EliteBook 745 G6 Notebook PC; HP EliteBook 745 G5 Notebook PC; HP EliteBook 840 G5 Notebook PC; HP EliteBook 840r G4 Notebook PC; HP EliteBook 830 G5 Notebook PC; HP EliteBook 820 G4 Notebook PC; HP EliteBook 840 G4 Notebook PC; HP EliteBook 745 G4 Notebook PC; HP EliteBook 735 G6 Notebook PC; HP EliteBook 735 G5 Notebook PC; HP ZBook 14u G6 Mobile Workstation; HP ZBook 14u G5 Mobile Workstation; HP ZBook 14u G4 Mobile Workstation; HP Chromebook x360 14 G1; HP Chromebook x360 11 G2 EE; HP Chromebook 11 G6 EE; HP Chromebook 13 G1 EE; HP Chromebook 11 G5; HP Chromebook 11 G4; HP Stream 11 Pro G5 Notebook PC; HP Stream 14 Pro G3 Notebook PC; HP Stream 14 Pro G1 Notebook PC; HP Stream 11 Pro G3 Notebook PC; HP Spectre Pro x360 G1 Convertible PC; HP Spectre Pro x360 G2 Convertible PC; HP EliteBook 1030 G1 Notebook PC; HP 240 G6 Notebook PC; HP 245 G6 Notebook PC; HP 240 G5 Notebook PC; HP 245 G5 Notebook PC
Maximum screen size *
35.8 cm (14.1")
Case type *
Briefcase
Material *
Fabric
Product main colour *
Grey
Brand compatibility *
HP
Carrying handle(s)
Yes
Shoulder strap
Yes
Country of origin
China
HP segment
Business
Weight & dimensions
Width
390 mm
Depth
260 mm
Height
80 mm
Weight
760 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
HP Executive 14.1 Slim Top Load HP Executive 14.1 Slim Top Load
(show image)
6KD04AA#ABB Executive 14.1 Slim Top Load 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)