location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro Backpack 15

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Backpack 15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PO-BP-15-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116328315 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 392649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 05:05:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Pro Backpack 15
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 38.1 cm (15") Black
  • - EVA (Ethylene Vinyl Acetate), Polyester
  • - Brand compatibility: Dell
  • - Carrying handle(s)
  • - Scratch resistant, Shock resistant, Water resistant
  • - 780 g
More>>>
Earth-friendly, impact-resistant protection for your laptop
Earth-friendly, impact-resistant protection for your laptop

Make a positive impact on the environment by choosing the Dell Pro Backpack 15 (PO1520P), made with Dell’s EcoLoop solution dyeing process for polyester that generates up to 90% less wastewater, 62% less CO2 emissions, and uses up to 29% less energy than traditional dyeing processesi Plus, EVA foam cushioning offers shock resistance and a lightweight way to protect your laptop.

Durable coating keeps essentials dry

Your laptop and important documents will remain dry in wet, stormy weather while inside the backpack that is coated with a water-resistant, protective material made from reclaimed automobile windshields.

Stay productive in transit
Stay productive in transit

Charge your laptop inside the backpack while you’re in transit by passing a cable through to a dedicated portable charger pocketi. You’ll arrive at your destination ready to continue working on your charged laptop.

Lightweight and comfortable to carry

When you’re heading out on your commute to or from work, simply grab the lightweight backpack’s padded top handle and be on your way. Sling the backpack over your shoulders to go hands-free. You’ll stay comfortable and cool embraced by the backpack’s “S”-shaped straps that contour your shoulders and an air mesh back panel. Or, when you’re embarking on your next travel adventure, simply attach the backpack on top of your rolling suitcase with the trolley strap and head to your flight, bus or train.

All your office essentials within reach
All your office essentials within reach

Securely store your important documents and everyday supplies in the backpack’s spacious main compartment with pockets. Place sunglasses and other small items in the soft-lined, zippered front pocket and carry water bottles and umbrellas within the exterior mesh pockets while you’re on-the-go.

Increase your visibility during low-light hours

Reflective accents on the pack and straps will help make you more visible to motorists during early morning and evening commute hours when you’re carrying the Dell Pro Backpack 15 (PO1520P).

Fits most laptops, up to 15-inches

The Dell Pro Backpack 15 (PO1520P) with anti-scratch lining, holds most Dell laptops, up to 15-inches, for superior protection wherever your busy day takes you.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Linear mass density
1680 D
Lining colour
Blue
Maximum screen size *
38.1 cm (15")
Case type *
Backpack
Material *
EVA (Ethylene Vinyl Acetate), Polyester
Product main colour *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Dell
Front pocket
Yes
Features
Carrying handle(s)
Yes
Trolley retainer strap
Yes
Protection features
Scratch resistant, Shock resistant, Water resistant
Quantity
1
Weight & dimensions
Width
310 mm
Depth
160 mm
Height
435 mm
Weight
780 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)