location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-920N 1800 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-920N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
872B1042FW52201
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-920N 1800 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1800 x 600 DPI
  • - 18 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB Built-in processor 266 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
16 s
Time to first page (black, normal)
11 s
Features
Maximum duty cycle *
15000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Media size (tray 1)
A4, B5, A5, Letter, Legal
Media weight (tray 1)
60–105 g/m²
Network
Network ready
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Performance
Built-in processor
Yes
Processor model
PowerPC 405
Processor frequency
266 MHz
Sound pressure level (printing)
49 dB
Sound power level (standby)
28 dB
Design
Certification
TÜV/GS, CE, PTS
Power
Power consumption (printing) *
315 W
Power consumption (standby)
8 W
Power consumption (PowerSave)
4.8 W
Weight & dimensions
Weight
9.2 kg
Dimensions (WxDxH)
380 x 390 x 245 mm
Other features
Custom media sizes
(148 x 210 mm) - (216 x 356 mm)
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Networking features
10Base-T/100Base-TX
Emulations
PCL6/PCL5e incl. PJL, KPDL 3 (PostScript 3), + (AES), IBM Proprinter X24E, Epson LQ-850, Diablo 630