location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Subterra TSLB-317 Black backpack Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Subterra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSLB-317 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204053 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854245333 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Thule’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thule Subterra TSLB-317 Black backpack Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 L City Black
  • - Nylon
  • - Unisex
  • - Notebook compartment Tablet compartment 39.6 cm (15.6")
  • - Side pocket, Top pocket Cell phone pocket, Tablet pocket, Zip pocket
  • - Shoulder strap Trolley retainer strap Handle(s) Carrying handle(s)
More>>>
Features
Product main colour *
Black
Style
City
Coloration
Monochromatic
Linear mass density
800 D
Recommended gender
Unisex
Notebook compartment
Yes
Tablet compartment
Yes
Maximum screen size
39.6 cm (15.6")
Exterior pockets
Side pocket, Top pocket
Interior pockets
Cell phone pocket, Tablet pocket, Zip pocket
Zipper pocket(s)
Yes
Shoulder strap
Yes
Sternum strap
Yes
Trolley retainer strap
Yes
Handle(s)
Yes
Carrying handle(s)
Yes
Colour name
Black
Features
Country of origin
VNM
Weight & dimensions
Width *
320 mm
Depth *
230 mm
Height *
500 mm
Weight
1.16 kg
Volume
30 L
Notebook compartment dimensions (W x D x H)
265 x 31 x 385 mm
Material
Material *
Nylon
Logistics data
Harmonized System (HS) code
42029291
Master (outer) case width
550 mm
Master (outer) case length
26 mm
Master (outer) case height
380 mm
Master (outer) case gross weight
3.4 kg
Brand Image Product code Product Stock Price from
Thule Subterra TSLB-317 Dark Forest backpack Grey Nylon Thule Subterra TSLB-317 Dark Forest backpack Grey Nylon
(show image)
3204054 TSLB-317 Dark Forest 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)