location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Universal Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UNIVERSAL-SLEEVE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870003299 show
Category:
An input device is any peripheral (piece of computer hardware equipment) used to provide data and control signals to an information processing system such as a computer or other information appliance. Examples of input devices include keyboards, mouse, scanners, digital cameras and joysticks. Input device accessories include the components for input devices.
Input Device Accessories Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2025 10:37:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Contour Design Universal Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mouse / Keyboard Keyboard case
  • - Dirt resistant, Dust resistant, Scratch resistant
  • - Black
  • - Quantity per pack: 1
More>>>
Features
Product type *
Keyboard case
Device type *
Mouse / Keyboard
Compatibility *
RollerMouse Red, Balance Keyboard, Free3, RollerMouse Pro3
Product colour
Black
Protection features
Dirt resistant, Dust resistant, Scratch resistant
Weight & dimensions
Width
535 mm
Depth
195 mm
Height
50 mm
Weight
268 g
Packaging data
Package width
195 mm
Package depth
535 mm
Package height
5 mm
Package weight
268 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Products per master (outer) case
50 pc(s)
Master (outer) case width
430 mm
Master (outer) case length
550 mm
Master (outer) case height
330 mm
Master (outer) case volume
0.078 cm³
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)