location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW568 keyboard Gaming USB AZERTY French Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW568
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-AGKP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184048733
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alienware AW568 keyboard Gaming USB AZERTY French Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical
  • - AZERTY French
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight RGB LED Multicolour
  • - Black
  • - 1 pc(s)
More>>>
Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
AZERTY
Keyboard language *
French
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
50 million characters
Windows keys
Yes
Programmable hot keys
Yes
Multimedia keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Key travel distance
4 mm
Actuation force
45 g
Polling rate
1000 Hz
Number of programmable (macro) keys
5
Key pitch
2 mm
Keyboard
Number of height positions
3
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight colour
Multicolour
Adjustable backlight
Yes
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Number of colours
16.8 M
LED indicators
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
499 x 171.8 x 34.8 mm
Keyboard weight
1.46 kg
Packaging content
Number of products included *
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 07:21:21
Uk has collected 2 expert reviews for Alienware AW568 keyboard Gaming USB AZERTY French Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techaeris.com
Updated:
2019-12-01 07:21:21
There was a time when mechanical keyboards used to be a niche product. Lately, they've gained in popularity, mostly among gamers for their shorter travel distance and better responsiveness. Our Alienware Advanced Gaming Keyboard review takes a look at the...
Good Solid feeling build and design, Five customizable macro keys, Remappable key capabilities, Three height levels, On keyboard volume controls, Smooth, responsive typing...
Bad Limited LED lighting, Macro keypress doesn't always register on the first press, Requires optional palm rest for maximum comfort, Front LED hidden when palm rest used...
Bottom line The Alienware Advanced Gaming Keyboard is well built and has a solid design. While it performs suitably, for the most part, the issue with macro keys not responding on the first keypress quite often is a huge hindrance for anyone wishing to elevate their...
87%
tomsguide.com
Updated:
2019-12-01 07:21:21
Alienware has something of a mixed reputation among PC aficionados. For those who prefer not to build their own machines, Alienware provides powerful hardware in an attractive chassis; for those who do, the company doesn't have much to offer.Now that Alie...
Good Good game performanc, Less than $10, Attractive design...
Bad Mediocre softwar, So-so switche, Better options in price range...
Bottom line Considering that a top-of-the-line mechanical keyboard could set you back as much as $170, a full-size model with decent switches for $90 is not a terrible deal. The AW568 isn't impressive, but it's competent, and given the asking price, that's probably a...
60%